"5A 500V AC 63V DC Fuse Cartridge, Ceramic Holder 3AB, 3AG, 1/4"" x 1-1/4"""
Schurter 8020.5018.G Cartridge Fuse
Schurter 8020.5018.G Cartridge Fuse
Schurter 8020.5018.G Cartridge Fuse
FUSE CERM 5A 500VAC 63VDC 3AB
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses |
| Product Number | 486-4160-ND | 8304243 | 8304243P | 8020.5018.G |
| Product Name | Fuses | Cartridge Fuses | Cartridge Fuses | Circuit Protection - Fuses |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Rated Breaking Capacity | 20000 amps | 1500 amps | ||
| Fuse Material | Ceramic; Ceramic | Ceramic; Ceramic |