SCHURTER Inc Electrical, Specialty Fuses 8020.2054

Description
40A 275V AC 800V DC Fuse Cartridge Holder
Request a Quote Datasheet
Description
40A 275V AC 800V DC Fuse Cartridge Holder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical, Specialty Fuses - 486-8020.2054-ND - DigiKey
Thief River Falls, MN, United States
Electrical, Specialty Fuses
486-8020.2054-ND
Electrical, Specialty Fuses 486-8020.2054-ND
40A 275V AC 800V DC Fuse Cartridge Holder

40A 275V AC 800V DC Fuse Cartridge Holder

Buy Now Datasheet
Shenzhen, China
Circuit Protection - Electrical, Specialty Fuses
8020.2054
Circuit Protection - Electrical, Specialty Fuses 8020.2054
FUSE CARTRIDGE 40A 275VAC/800VDC

FUSE CARTRIDGE 40A 275VAC/800VDC

Supplier's Site
Cartridge Fuse, 40A, 10.3X38Mm, Standard; Blow Characteristic Schurter - 75AH8056 - Newark, An Avnet Company
Chicago, IL, United States
Cartridge Fuse, 40A, 10.3X38Mm, Standard; Blow Characteristic Schurter
75AH8056
Cartridge Fuse, 40A, 10.3X38Mm, Standard; Blow Characteristic Schurter 75AH8056
CARTRIDGE FUSE, 40A, 10.3X38MM, STANDARD; Blow Characteristic:Slow Blow; Fuse Current:40A; Voltage Rating VAC:-; Fuse Size Metric:10.3mm x 38mm; Fuse Size Imperial:0.4" x 1.5"; Product Range:AEO 10.3x38 Series RoHS Compliant: Yes

CARTRIDGE FUSE, 40A, 10.3X38MM, STANDARD; Blow Characteristic:Slow Blow; Fuse Current:40A; Voltage Rating VAC:-; Fuse Size Metric:10.3mm x 38mm; Fuse Size Imperial:0.4" x 1.5"; Product Range:AEO 10.3x38 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Fuses Fuses Fuses
Product Number 486-8020.2054-ND 8020.2054 75AH8056
Product Name Electrical, Specialty Fuses Circuit Protection - Electrical, Specialty Fuses Cartridge Fuse, 40A, 10.3X38Mm, Standard; Blow Characteristic Schurter
Fuse Type Automotive
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Rated Current 40 amps 40 amps 40 amps
Unlock Full Specs
to access all available technical data