SCHURTER Inc Fuses 8020.5082.G

Description
SHF 6.3X32 FUSE F 25A
Request a Quote Datasheet
Description
SHF 6.3X32 FUSE F 25A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - 486-8020.5082.G-ND - DigiKey
Thief River Falls, MN, United States
SHF 6.3X32 FUSE F 25A

SHF 6.3X32 FUSE F 25A

Buy Now Datasheet
Cartridge Fuse, Fast Acting, 25A, 440Vac; Blow Characteristic Schurter - 05AC7475 - Newark, An Avnet Company
Chicago, IL, United States
Cartridge Fuse, Fast Acting, 25A, 440Vac; Blow Characteristic Schurter
05AC7475
Cartridge Fuse, Fast Acting, 25A, 440Vac; Blow Characteristic Schurter 05AC7475
CARTRIDGE FUSE, FAST ACTING, 25A, 440VAC; Blow Characteristic:Fast Acting; Fuse Current:25A; Voltage Rating VAC:440V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:SHF Series RoHS Compliant: Yes

CARTRIDGE FUSE, FAST ACTING, 25A, 440VAC; Blow Characteristic:Fast Acting; Fuse Current:25A; Voltage Rating VAC:440V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:SHF Series RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Circuit Protection - Fuses
8020.5082.G
Circuit Protection - Fuses 8020.5082.G
SHF 6.3X32 FUSE F 25A

SHF 6.3X32 FUSE F 25A

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Fuses Fuses Fuses
Product Number 486-8020.5082.G-ND 05AC7475 8020.5082.G
Product Name Fuses Cartridge Fuse, Fast Acting, 25A, 440Vac; Blow Characteristic Schurter Circuit Protection - Fuses
Approvals / Standards UL; CSA RoHS
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Rated Breaking Capacity 20000 amps 1500 amps
Unlock Full Specs
to access all available technical data