SCHURTER Inc Surface Mount Fuse with Holder, 12 x 5.2 mm, Quick-Acting F, 63 VAC, 63 VDC OMK 63

Description
Description Directly solderable on printed circuit boards OMK 63 = OMF 63 + OMH 125
Request a Quote
Description
Description Directly solderable on printed circuit boards OMK 63 = OMF 63 + OMH 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The OMK 63 is a surface mount fuse with integrated holder, designed for direct PCB soldering in a 12 x 5.2 mm footprint. It is rated for 63 VAC and 63 VDC with a 50 A breaking capacity and quick-acting F characteristic. Rated currents range from 0.063 A to 5 A. The housing is UL 94V-0 thermoplastic, terminals are tin-plated copper, and it supports reflow soldering up to 260 °C for 10 seconds. It meets climatic category 40/085/21 per IEC 60068-1 and is MSL 1 per J-STD-020. Compliant with UL 248-14, CSA 22.2 No. 248.14, and suitable for IEC/UL 62368-1 applications. It carries CE, UKCA, RoHS, China RoHS, and REACH declarations. Unit weight is 0.48 g.

Datasheet Summary
Powered by GS/AI

The OMK 63 is a surface mount fuse with integrated holder, designed for direct PCB soldering in a 12 x 5.2 mm footprint. It is rated for 63 VAC and 63 VDC with a 50 A breaking capacity and quick-acting F characteristic. Rated currents range from 0.063 A to 5 A. The housing is UL 94V-0 thermoplastic, terminals are tin-plated copper, and it supports reflow soldering up to 260 °C for 10 seconds. It meets climatic category 40/085/21 per IEC 60068-1 and is MSL 1 per J-STD-020. Compliant with UL 248-14, CSA 22.2 No. 248.14, and suitable for IEC/UL 62368-1 applications. It carries CE, UKCA, RoHS, China RoHS, and REACH declarations. Unit weight is 0.48 g.

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Fuse with Holder, 12 x 5.2 mm, Quick-Acting F, 63 VAC, 63 VDC - OMK 63 - SCHURTER Inc
Santa Rosa, CA, United States
Surface Mount Fuse with Holder, 12 x 5.2 mm, Quick-Acting F, 63 VAC, 63 VDC
OMK 63
Surface Mount Fuse with Holder, 12 x 5.2 mm, Quick-Acting F, 63 VAC, 63 VDC OMK 63
Description Directly solderable on printed circuit boards OMK 63 = OMF 63 + OMH 125

Description

  • Directly solderable on printed circuit boards
  • OMK 63 = OMF 63 + OMH 125
Supplier's Site Datasheet

Technical Specifications

  SCHURTER Inc
Product Category Fuses
Product Number OMK 63
Product Name Surface Mount Fuse with Holder, 12 x 5.2 mm, Quick-Acting F, 63 VAC, 63 VDC
Fuse Material Plastic
Mounting Solderable (Surface Mount Technology);

PCB,SMT

Approvals / Standards RoHS; UL; IEC
Features Fast Acting
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 486-0031.8306CT-ND - DigiKey
SCHURTER Inc
Specs
Mounting Solderable (Surface Mount Technology)
Approvals / Standards VDE
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Fuses - 486-2744-ND - DigiKey
SCHURTER Inc
Specs
Mounting Through Hole
Operating Temperature -25 to 85 C (-13 to 185 F)
Rated Breaking Capacity 100 amps
View Details
Fuses - 486-2498-ND - DigiKey
SCHURTER Inc
Specs
Fuse Type Miniature
Operating Temperature -40 to 85 C (-40 to 185 F)
Rated Breaking Capacity 1500 amps
View Details
Fuses - 0034.1522.PT-ND - DigiKey
Specs
Fuse Type Miniature
Mounting Through Hole
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers