SCHURTER Inc Cartridge Fuse, 10A, 10.3 X 38Mm, Axial; Blow Characteristic Schurter 8020.208

Description
CARTRIDGE FUSE, 10A, 10.3 X 38MM, AXIAL; Blow Characteristic:Slow Blow; Fuse Current:10A; Voltage Rating VAC:-; Fuse Size Metric:10.3mm x 38mm; Fuse Size Imperial:0.4" x 1.5"; Product Range:AEO 10.3x38 Series RoHS Compliant: Yes
Datasheet
Description
CARTRIDGE FUSE, 10A, 10.3 X 38MM, AXIAL; Blow Characteristic:Slow Blow; Fuse Current:10A; Voltage Rating VAC:-; Fuse Size Metric:10.3mm x 38mm; Fuse Size Imperial:0.4" x 1.5"; Product Range:AEO 10.3x38 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cartridge Fuse, 10A, 10.3 X 38Mm, Axial; Blow Characteristic Schurter - 75AH8066 - Newark, An Avnet Company
Chicago, IL, United States
Cartridge Fuse, 10A, 10.3 X 38Mm, Axial; Blow Characteristic Schurter
75AH8066
Cartridge Fuse, 10A, 10.3 X 38Mm, Axial; Blow Characteristic Schurter 75AH8066
CARTRIDGE FUSE, 10A, 10.3 X 38MM, AXIAL; Blow Characteristic:Slow Blow; Fuse Current:10A; Voltage Rating VAC:-; Fuse Size Metric:10.3mm x 38mm; Fuse Size Imperial:0.4" x 1.5"; Product Range:AEO 10.3x38 Series RoHS Compliant: Yes

CARTRIDGE FUSE, 10A, 10.3 X 38MM, AXIAL; Blow Characteristic:Slow Blow; Fuse Current:10A; Voltage Rating VAC:-; Fuse Size Metric:10.3mm x 38mm; Fuse Size Imperial:0.4" x 1.5"; Product Range:AEO 10.3x38 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Fuses
Product Number 75AH8066
Product Name Cartridge Fuse, 10A, 10.3 X 38Mm, Axial; Blow Characteristic Schurter
Approvals / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

North American Fuse Fast Acting 3A - 813GMA-3 - Interpower
Specs
Fuse Material Glass; Glass
Features Fast Acting
Operating Temperature 70 C (158 F)
View Details
Fuses - 002631001 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 690 volts
Rated Current 2 amps
View Details
Power Fuses Semiconductor Protection Fuses - IEC Square Body Fuses - VSP 1000V(FS) -  - VICFUSE
Specs
Approvals / Standards RoHS; UL
Rated Current 2700 amps
View Details
Circuit Protection Fuse - 139-CCF1N6.3TTE - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Mounting Surface Mount
Approvals / Standards RoHS
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers