SCHURTER Inc Datasheets for Power Entry Modules

Power entry modules are composed of a connector and a mounting case with features to produce the highly conditioned output necessary for medical or sensitive instrumentation.
Power Entry Modules: Learn more

Page: 1 2 3 4 5 6
Product Name Notes
Description Cord connector straight Rewireable cable assembly Pin temperature 155 °C, Protection class I Cable diameter 6.5 - 16 mm Max. wire size 1.5 mm² / 12AWG Min. wire size...
Description Panel mount: Screw-on from front side Appliance Inlet, Protection class I Fuseholder for fuse-links 5 x 20 mm Meets the requirements of IEC 60335-1 for appliances in unattended use.
Description Panel mount: Snap-in version, front side Meets the requirements of IEC 60335-1 for appliances in unattended use. This includes the enhanced requirements of glow wire tests acc. to IEC...

Next >>