Manufacturer: Schurter Inc.
Win Source Part Number: 771052-7100.1022.13
Series: FRT 250T
Packaging: Bulk
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 85°C
Package: Radial, Box
Current Rating: 5A
Fuse Type: Board Mount (Cartridge Style Excluded)
Voltage Rating - AC: 250V
Response Time: Slow
Breaking Capacity @ Rated Voltage: 50A
Melting I2t: 32
Approvals: cURus
Family Name: FRT 250F
Categories: Circuit Protection
Dimension: 0.453" L x 0.197" W x 0.315" H (11.50mm x 5.00mm x 8.00mm)
Introduction Date: November 09, 2000
ECCN: EAR99
Country of Origin: India
Estimated EOL Date: 2023
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
5A 250V Fast Acting Fuse, Radial, Thermoplastic, cULus Product overview: 7100.1022.13 from SCHURTER is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A, 250V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 5A, 250V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-7100.1022.13 can be used for catalog matching and distributor lookup.
5A 250V AC DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Radial, Box
FUSE BOARD MNT 5A 250VAC RADIAL
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses |
| Product Number | 771052-7100.1022.13 | 139-7100.1022.13 | 486-5950-ND | 7100.1022.13 |
| Product Name | Fuses - 7100.1022.13 | 5A 250V Circuit Protection Fuse | Fuses | Circuit Protection - Fuses |
| Mounting | Through Hole | Through Hole | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Rated Voltage | 250 volts | 250 volts | 250 volts | |
| Rated Current | 5 amps | 5 amps | 5 amps |