SCHURTER Inc Surface Mount Fuse, 11 x 4.6 mm, Time-Lag T, 250 VAC, 125 VDC OMT

Description
Description Directly solderable on printed circuit boards Applications Primary protection on SMD PCBs AC and DC applications
Request a Quote
Description
Description Directly solderable on printed circuit boards Applications Primary protection on SMD PCBs AC and DC applications
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The OMT is a surface mount time-lag fuse designed for primary protection on printed circuit boards in AC and DC applications. It is rated for 250 VAC and 125 VDC, with a breaking capacity of 50 A to 100 A depending on voltage variant, and operates within a rated current range of 0.75 A to 5 A. The fuse measures 11 mm in length and 4.6 mm in width, and is directly solderable using reflow or wave soldering. It features a thermoplastic housing rated UL 94V-0, tin-plated copper alloy terminals, and conforms to IEC 60068-1 climatic category 40/125/21. The part meets UL 248-14 and CSA22.2 No. 248.14 standards, complies with RoHS, REACH, and China RoHS, and has a moisture sensitivity level of MSL 1 per J-STD-020. The ambient temperature range is -40 °C to 125 °C.

Datasheet Summary
Powered by GS/AI

The OMT is a surface mount time-lag fuse designed for primary protection on printed circuit boards in AC and DC applications. It is rated for 250 VAC and 125 VDC, with a breaking capacity of 50 A to 100 A depending on voltage variant, and operates within a rated current range of 0.75 A to 5 A. The fuse measures 11 mm in length and 4.6 mm in width, and is directly solderable using reflow or wave soldering. It features a thermoplastic housing rated UL 94V-0, tin-plated copper alloy terminals, and conforms to IEC 60068-1 climatic category 40/125/21. The part meets UL 248-14 and CSA22.2 No. 248.14 standards, complies with RoHS, REACH, and China RoHS, and has a moisture sensitivity level of MSL 1 per J-STD-020. The ambient temperature range is -40 °C to 125 °C.

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Fuse, 11 x 4.6 mm, Time-Lag T, 250 VAC, 125 VDC - OMT - SCHURTER Inc
Santa Rosa, CA, United States
Surface Mount Fuse, 11 x 4.6 mm, Time-Lag T, 250 VAC, 125 VDC
OMT
Surface Mount Fuse, 11 x 4.6 mm, Time-Lag T, 250 VAC, 125 VDC OMT
Description Directly solderable on printed circuit boards Applications Primary protection on SMD PCBs AC and DC applications

Description

  • Directly solderable on printed circuit boards

Applications

  • Primary protection on SMD PCBs
  • AC and DC applications
Supplier's Site Datasheet

Technical Specifications

  SCHURTER Inc
Product Category Fuses
Product Number OMT
Product Name Surface Mount Fuse, 11 x 4.6 mm, Time-Lag T, 250 VAC, 125 VDC
Fuse Material Plastic
Mounting Solderable (Surface Mount Technology);

PCB,SMT

Approvals / Standards RoHS; UL; IEC
Features Time Lag
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 486-0031.8512TR-ND - DigiKey
SCHURTER Inc
Specs
Mounting Solderable (Surface Mount Technology)
Approvals / Standards VDE
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Fuses - 486-0031.8368TR-ND - DigiKey
SCHURTER Inc
Specs
Mounting Solderable (Surface Mount Technology)
Approvals / Standards VDE
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Fuses - 486-2520-ND - DigiKey
SCHURTER Inc
Specs
Approvals / Standards CSA
Operating Temperature -40 to 85 C (-40 to 185 F)
Rated Breaking Capacity 35 amps
View Details
Fuses - 486-2496-ND - DigiKey
SCHURTER Inc
Specs
Fuse Type Miniature
Operating Temperature -40 to 85 C (-40 to 185 F)
Rated Breaking Capacity 1500 amps
View Details