The A12FA 660V is a miniature super-quick-acting fuse designed for semiconductor protection and test equipment, with a 6.3 mm diameter and 32 mm length, mounted in a fuseholder or clip. It is rated for 660 VAC and has a breaking capacity of 30 kA at 660 VAC with a power factor of at least 0.2. The fuse complies with UL 248-14, IEC/UL 62368-1, RoHS 2011/65/EU, China RoHS SJ/T 11363-2006, and REACH Regulation (EC) No 1907/2006, and meets the climatic category 40/085/56 per IEC 60068-1. The operating ambient temperature range is -40 °C to 85 °C, and the storage conditions are 0 °C to 60 °C with a maximum relative humidity of 70%. Each unit weighs 3 g and is packaged in small box packs of 10 pieces.
Description
Applications
| SCHURTER Inc | |
|---|---|
| Product Category | Fuses |
| Product Number | A12FA 660V |
| Product Name | Miniature Fuse, 6.3 x 32 mm, Super-Quick-Acting FF, 660 VAC |
| Fuse Type | Miniature |
| Fuse Material | Ceramic |
| Mounting |
Fuseholder / Clip |
| Approvals / Standards | RoHS; UL; IEC |
| Features | Fast Acting |