Schurter 8020.5068 Cartridge Fuse
"1A 500V AC DC Fuse Cartridge, Ceramic Holder 3AB, 3AG, 1/4"" x 1-1/4"""
Fuse Miniature Fast Acting 1A 500V Holder Cartridge 6.3 X 32mm Ceramic Box cULus Product overview: 8020.5068 from SCHURTER is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, 500V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 1A, 500V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-8020.5068 can be used for catalog matching and distributor lookup.
FUSE CERAMIC 1A 500VAC 3AB 3AG
CARTRIDGE FUSE, FAST ACTING, 1A, 500VAC; Blow Characteristic:Fast Acting; Fuse Current:1A; Voltage Rating VAC:500V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:SHF Series RoHS Compliant: Yes
| RS Components, Ltd. | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | 2693873 | 486-3022-ND | 139-8020.5068 | 8020.5068 | 29Y3403 |
| Product Name | Cartridge Fuses | Fuses | 1A 500V Circuit Protection Fuse | Circuit Protection - Fuses | Cartridge Fuse, Fast Acting, 1A, 500Vac; Blow Characteristic Schurter |
| Fuse Material | Ceramic; Ceramic | ||||
| Approvals / Standards | RoHS | RoHS | |||
| Rated Current | 1 amps | 1 amps | 1 amps | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |