SCHURTER Inc Cartridge Fuse, 10A, 10.3 X 38Mm, Screw; Blow Characteristic Schurter 8020.206

Description
CARTRIDGE FUSE, 10A, 10.3 X 38MM, SCREW; Blow Characteristic:Slow Blow; Fuse Current:10A; Voltage Rating VAC:-; Fuse Size Metric:10.3mm x 38mm; Fuse Size Imperial:0.4" x 1.5"; Product Range:AEO 10.3x38 Series RoHS Compliant: Yes
Datasheet
Description
CARTRIDGE FUSE, 10A, 10.3 X 38MM, SCREW; Blow Characteristic:Slow Blow; Fuse Current:10A; Voltage Rating VAC:-; Fuse Size Metric:10.3mm x 38mm; Fuse Size Imperial:0.4" x 1.5"; Product Range:AEO 10.3x38 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cartridge Fuse, 10A, 10.3 X 38Mm, Screw; Blow Characteristic Schurter - 75AH8059 - Newark, An Avnet Company
Chicago, IL, United States
Cartridge Fuse, 10A, 10.3 X 38Mm, Screw; Blow Characteristic Schurter
75AH8059
Cartridge Fuse, 10A, 10.3 X 38Mm, Screw; Blow Characteristic Schurter 75AH8059
CARTRIDGE FUSE, 10A, 10.3 X 38MM, SCREW; Blow Characteristic:Slow Blow; Fuse Current:10A; Voltage Rating VAC:-; Fuse Size Metric:10.3mm x 38mm; Fuse Size Imperial:0.4" x 1.5"; Product Range:AEO 10.3x38 Series RoHS Compliant: Yes

CARTRIDGE FUSE, 10A, 10.3 X 38MM, SCREW; Blow Characteristic:Slow Blow; Fuse Current:10A; Voltage Rating VAC:-; Fuse Size Metric:10.3mm x 38mm; Fuse Size Imperial:0.4" x 1.5"; Product Range:AEO 10.3x38 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Fuses
Product Number 75AH8059
Product Name Cartridge Fuse, 10A, 10.3 X 38Mm, Screw; Blow Characteristic Schurter
Approvals / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Fuse - fuse max 25 a - BARTEC
Specs
Operating Temperature -40 to 10 C (-40 to 50 F)
Rated Voltage 250 volts
Rated Current 2.5 amps
View Details
International Fuse Quick Acting 10A - 81411641 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature -25 to 70 C (-13 to 158 F)
Rated Voltage 250 volts
View Details
Auto Fuses - ATT -  - VICFUSE
Specs
Fuse Type Automotive
Approvals / Standards RoHS; UL
Rated Voltage 58 volts
View Details
Fuse - 282-457 - WAGO
Specs
Rated Voltage 250 volts
Rated Current 10 amps
View Details
3 suppliers