SCHURTER Inc Circuit Protection - Fuses 8020.507

Description
FUSE CERAMIC 1.6A 500VAC 3AB 3AG
Datasheet
Description
FUSE CERAMIC 1.6A 500VAC 3AB 3AG
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Protection - Fuses - 8020.5070 - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Fuses
8020.5070
Circuit Protection - Fuses 8020.5070
FUSE CERAMIC 1.6A 500VAC 3AB 3AG

FUSE CERAMIC 1.6A 500VAC 3AB 3AG

Supplier's Site
Cartridge Fuse, Fast Acting, 1.6A; Blow Characteristic Schurter - 29Y3407 - Newark, An Avnet Company
Chicago, IL, United States
Cartridge Fuse, Fast Acting, 1.6A; Blow Characteristic Schurter
29Y3407
Cartridge Fuse, Fast Acting, 1.6A; Blow Characteristic Schurter 29Y3407
CARTRIDGE FUSE, FAST ACTING, 1.6A; Blow Characteristic:Fast Acting; Fuse Current:1.6A; Voltage Rating VAC:500V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:SHF Series RoHS Compliant: Yes

CARTRIDGE FUSE, FAST ACTING, 1.6A; Blow Characteristic:Fast Acting; Fuse Current:1.6A; Voltage Rating VAC:500V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:SHF Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Fuses Fuses
Product Number 8020.5070 29Y3407
Product Name Circuit Protection - Fuses Cartridge Fuse, Fast Acting, 1.6A; Blow Characteristic Schurter
Operating Temperature -40 to 85 C (-40 to 185 F)
Rated Voltage 500 volts 500 volts
Rated Current 1.6 amps 1.6 amps
Unlock Full Specs
to access all available technical data