SCHURTER Inc Electrical, Specialty Fuses 8020.2061

Description
15A 275V AC 1kV DC Fuse Cartridge Bolt Mount
Request a Quote Datasheet
Description
15A 275V AC 1kV DC Fuse Cartridge Bolt Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical, Specialty Fuses - 486-8020.2061-ND - DigiKey
Thief River Falls, MN, United States
Electrical, Specialty Fuses
486-8020.2061-ND
Electrical, Specialty Fuses 486-8020.2061-ND
15A 275V AC 1kV DC Fuse Cartridge Bolt Mount

15A 275V AC 1kV DC Fuse Cartridge Bolt Mount

Buy Now Datasheet
Cartridge Fuse, 15A, 10.3 X 38Mm, Screw; Blow Characteristic Schurter - 75AH8060 - Newark, An Avnet Company
Chicago, IL, United States
Cartridge Fuse, 15A, 10.3 X 38Mm, Screw; Blow Characteristic Schurter
75AH8060
Cartridge Fuse, 15A, 10.3 X 38Mm, Screw; Blow Characteristic Schurter 75AH8060
CARTRIDGE FUSE, 15A, 10.3 X 38MM, SCREW; Blow Characteristic:Slow Blow; Fuse Current:15A; Voltage Rating VAC:-; Fuse Size Metric:10.3mm x 38mm; Fuse Size Imperial:0.4" x 1.5"; Product Range:AEO 10.3x38 Series RoHS Compliant: Yes

CARTRIDGE FUSE, 15A, 10.3 X 38MM, SCREW; Blow Characteristic:Slow Blow; Fuse Current:15A; Voltage Rating VAC:-; Fuse Size Metric:10.3mm x 38mm; Fuse Size Imperial:0.4" x 1.5"; Product Range:AEO 10.3x38 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Circuit Protection - Electrical, Specialty Fuses
8020.2061
Circuit Protection - Electrical, Specialty Fuses 8020.2061
FUSE CARTRIDGE 15A 275VAC/1KVDC

FUSE CARTRIDGE 15A 275VAC/1KVDC

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Fuses Fuses Fuses
Product Number 486-8020.2061-ND 75AH8060 8020.2061
Product Name Electrical, Specialty Fuses Cartridge Fuse, 15A, 10.3 X 38Mm, Screw; Blow Characteristic Schurter Circuit Protection - Electrical, Specialty Fuses
Fuse Type Automotive; Blade
Mounting Bolt Mount
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Rated Current 15 amps 15 amps 15 amps
Unlock Full Specs
to access all available technical data

Similar Products

Fast Acting Over-molded Fuse - SKY87604-13 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.3750 amps
View Details
4 suppliers
North American Fuse Fast Acting 3/4A - 813AGC-3/4 - Interpower
Specs
Fuse Material Glass; Glass
Features Fast Acting
Operating Temperature 70 C (158 F)
View Details
Circuit Protection Fuse - 139-CCF1N2TTE - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Mounting Surface Mount
Approvals / Standards RoHS
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
5 suppliers