Electric Fuse, Time Lag Blow, 6.3A, 1500A (IR), ROHS COMPLIANT Product overview: 8020.5019 from SCHURTER is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6.3A, 1500A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 6.3A, 1500A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-8020.5019 can be used for catalog matching and distributor lookup.
Manufacturer: Schurter Inc.
Win Source Part Number: 858316-8020.5019
Series: SHT 6.3X32
Operating Temperature Range: -40°C ~ 85°C
Features: AC DC Fuse Cartridge, Ceramic Holder Cartridge, Non-Standard
Package: Cartridge, Non-Standard
Package: Bulk
Mounting: Holder
Categories: Circuit Protection
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Limited
Quantity per package: 10
Estimated Pruduction Lead Time: 30 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.10.0040
6.3A 500V AC DC Fuse Cartridge, Ceramic Holder Cartridge, Non-Standard
FUSE CERAMIC 6.3A 500VAC
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses |
| Product Number | 139-8020.5019 | 858316-8020.5019 | 486-3094-ND | 8020.5019 |
| Product Name | 6.3A 1500A Circuit Protection Fuse | Fuses - 8020.5019 | Fuses | Circuit Protection - Fuses |
| Fuse Material | Ceramic | |||
| Approvals / Standards | RoHS | |||
| Rated Voltage | 500 volts | 500 volts | ||
| Rated Current | 6.3 amps | 6.3 amps |