Schurter 8020.5013 Cartridge Fuse
1.6A 500V AC DC Fuse Cartridge, Ceramic Holder Cartridge, Non-Standard
FUSE CERAMIC 1.6A 500VAC
FUSE, CERAMIC, SLOW BLOW, 1.6A, 500V, 6.3X32MM. FREE 2 YEAR RADWELL WARRANTY
| RS Components, Ltd. | DigiKey | Acme Chip Technology Co., Limited | Radwell International | |
|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses |
| Product Number | 2693866 | 486-3088-ND | 8020.5013 | 43443497 |
| Product Name | Cartridge Fuses | Fuses | Circuit Protection - Fuses | Fuse |
| Fuse Material | Ceramic; Ceramic | Ceramic | ||
| Approvals / Standards | RoHS | |||
| Rated Current | 1.6 amps | 1.6 amps |