SCHURTER Inc Fuses 8020.5078.G

Description
SHF 6.3X32 FUSE F 10A
Request a Quote Datasheet
Description
SHF 6.3X32 FUSE F 10A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - 486-8020.5078.G-ND - DigiKey
Thief River Falls, MN, United States
SHF 6.3X32 FUSE F 10A

SHF 6.3X32 FUSE F 10A

Buy Now Datasheet
Cartridge Fuse, Fast Acting, 10A, 500Vac; Blow Characteristic Schurter - 05AC7467 - Newark, An Avnet Company
Chicago, IL, United States
Cartridge Fuse, Fast Acting, 10A, 500Vac; Blow Characteristic Schurter
05AC7467
Cartridge Fuse, Fast Acting, 10A, 500Vac; Blow Characteristic Schurter 05AC7467
CARTRIDGE FUSE, FAST ACTING, 10A, 500VAC; Blow Characteristic:Fast Acting; Fuse Current:10A; Voltage Rating VAC:500V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:SHF Series RoHS Compliant: Yes

CARTRIDGE FUSE, FAST ACTING, 10A, 500VAC; Blow Characteristic:Fast Acting; Fuse Current:10A; Voltage Rating VAC:500V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:SHF Series RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Circuit Protection - Fuses
8020.5078.G
Circuit Protection - Fuses 8020.5078.G
SHF 6.3X32 FUSE F 10A

SHF 6.3X32 FUSE F 10A

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Fuses Fuses Fuses
Product Number 486-8020.5078.G-ND 05AC7467 8020.5078.G
Product Name Fuses Cartridge Fuse, Fast Acting, 10A, 500Vac; Blow Characteristic Schurter Circuit Protection - Fuses
Approvals / Standards UL; CSA RoHS
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Rated Breaking Capacity 1500 amps 1500 amps
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 002241001 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Current 2 amps
View Details
Auto Fuses - AUN -  - VICFUSE
Specs
Fuse Type Automotive
Rated Voltage 125 volts
View Details
Fuse - 282-451 - WAGO
Specs
Rated Voltage 250 volts
Rated Current 6.3 amps
View Details
3 suppliers
Fuses - 2019-CCF1N5TTEDKR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
2 suppliers