The Cartridge Fuse, 20A, 10.3x38mm, is designed for applications requiring a slow blow characteristic. It operates at a rated voltage of 1000 VDC and has a breaking capacity of up to 50 kA, making it suitable for high-demand environments such as electric vehicles and battery management systems. The fuse is constructed with a ceramic tube and nickel-plated brass end caps, ensuring durability and reliability. It can operate in ambient temperatures ranging from -40 °C to 125 °C. The product is RoHS compliant and adheres to various safety standards, including IEC/UL 62368-1. This fuse is available in bulk packaging, with a weight of 8.1 g, and is suitable for various mounting options including PCB and screw-on configurations.
20A 275V AC 1kV DC Fuse Cartridge Holder
FUSE CARTRIDGE 20A 275VAC/1KVDC
CARTRIDGE FUSE, 20A, 10.3X38MM, STANDARD; Blow Characteristic:Slow Blow; Fuse Current:20A; Voltage Rating VAC:-; Fuse Size Metric:10.3mm x 38mm; Fuse Size Imperial:0.4" x 1.5"; Product Range:AEO 10.3x38 Series RoHS Compliant: Yes
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses |
| Product Number | 486-8020.2052-ND | 8020.2052 | 75AH8054 |
| Product Name | Electrical, Specialty Fuses | Circuit Protection - Electrical, Specialty Fuses | Cartridge Fuse, 20A, 10.3X38Mm, Standard; Blow Characteristic Schurter |
| Fuse Type | Automotive | ||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Rated Current | 20 amps | 20 amps | 20 amps |