SCHURTER Inc Circuit Protection - Fuses 8020.508

Description
FUSE CERAMIC 16A 500VAC 400VDC
Datasheet
Description
FUSE CERAMIC 16A 500VAC 400VDC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Protection - Fuses - 8020.5080 - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Fuses
8020.5080
Circuit Protection - Fuses 8020.5080
FUSE CERAMIC 16A 500VAC 400VDC

FUSE CERAMIC 16A 500VAC 400VDC

Supplier's Site
Cartridge Fuse, Fast Acting, 16A, 500Vac; Blow Characteristic Schurter - 05AC7470 - Newark, An Avnet Company
Chicago, IL, United States
Cartridge Fuse, Fast Acting, 16A, 500Vac; Blow Characteristic Schurter
05AC7470
Cartridge Fuse, Fast Acting, 16A, 500Vac; Blow Characteristic Schurter 05AC7470
CARTRIDGE FUSE, FAST ACTING, 16A, 500VAC; Blow Characteristic:Fast Acting; Fuse Current:16A; Voltage Rating VAC:500V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:SHF Series RoHS Compliant: Yes

CARTRIDGE FUSE, FAST ACTING, 16A, 500VAC; Blow Characteristic:Fast Acting; Fuse Current:16A; Voltage Rating VAC:500V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:SHF Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Fuses Fuses
Product Number 8020.5080 05AC7470
Product Name Circuit Protection - Fuses Cartridge Fuse, Fast Acting, 16A, 500Vac; Blow Characteristic Schurter
Operating Temperature -40 to 85 C (-40 to 185 F)
Rated Voltage 500 volts 500 volts
Rated Current 16 amps 16 amps
Unlock Full Specs
to access all available technical data

Similar Products

North American Fuse Time Delay 2A - 813MDA-2 - Interpower
Specs
Fuse Material Ceramic; Brass Ceramic
Operating Temperature 70 C (158 F)
Rated Voltage 250 volts
View Details
Fuses - 004110334 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 750 volts
Rated Current 63 amps
View Details
PPTC Resettable Fuses - Plug-in PTC - VFRG -  - VICFUSE
Specs
Approvals / Standards RoHS; UL
Features Resettable
Rated Voltage 16 volts
View Details
Fuses - 2019-CCF1N3.15TTECT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
2 suppliers