SCHURTER Inc Fuses 8020.5073

Description
"3.15A 500V AC DC Fuse Cartridge, Ceramic Holder 3AB, 3AG, 1/4"" x 1-1/4"""
Request a Quote Datasheet
Description
"3.15A 500V AC DC Fuse Cartridge, Ceramic Holder 3AB, 3AG, 1/4"" x 1-1/4"""
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - 486-3032-ND - DigiKey
Thief River Falls, MN, United States
"3.15A 500V AC DC Fuse Cartridge, Ceramic Holder 3AB, 3AG, 1/4"" x 1-1/4"""

"3.15A 500V AC DC Fuse Cartridge, Ceramic Holder 3AB, 3AG, 1/4"" x 1-1/4"""

Buy Now Datasheet
Circuit Protection - Fuses - 8020.5073 - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Fuses
8020.5073
Circuit Protection - Fuses 8020.5073
FUSE CERM 3.15A 500VAC 3AB 3AG

FUSE CERM 3.15A 500VAC 3AB 3AG

Supplier's Site
Cartridge Fuse, Fast Acting, 3.15A; Blow Characteristic Schurter - 29Y3413 - Newark, An Avnet Company
Chicago, IL, United States
Cartridge Fuse, Fast Acting, 3.15A; Blow Characteristic Schurter
29Y3413
Cartridge Fuse, Fast Acting, 3.15A; Blow Characteristic Schurter 29Y3413
CARTRIDGE FUSE, FAST ACTING, 3.15A; Blow Characteristic:Fast Acting; Fuse Current:3.15A; Voltage Rating VAC:500V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:SHF Series RoHS Compliant: Yes

CARTRIDGE FUSE, FAST ACTING, 3.15A; Blow Characteristic:Fast Acting; Fuse Current:3.15A; Voltage Rating VAC:500V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:SHF Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Fuses Fuses Fuses
Product Number 486-3032-ND 8020.5073 29Y3413
Product Name Fuses Circuit Protection - Fuses Cartridge Fuse, Fast Acting, 3.15A; Blow Characteristic Schurter
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Rated Breaking Capacity 1500 amps 1500 amps
Rated Voltage 500 volts 500 volts
Unlock Full Specs
to access all available technical data

Similar Products

International Fuse Quick Acting 32mA - 81411101 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature -25 to 70 C (-13 to 158 F)
Rated Voltage 250 volts
View Details
Fast Acting Over-molded Fuse - SKY87604-11 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.7500 amps
View Details
4 suppliers
Fuses - 002620011 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 500 volts
Rated Current 20 amps
View Details
Fuse - fuse-max-63-a-quick-acting - BARTEC
Specs
Operating Temperature -40 to 10 C (-40 to 50 F)
Rated Voltage 250 volts
Rated Current 6.3 amps
View Details