Miniature fuses in the FSM 5x20 series are medium-time-lag M types rated for 250 VAC and 125 VDC, with breaking capacities of 80 A, 300 A, or 1000 A depending on current rating. They are mounted in fuseholders or clips, with glass tubes for 0.315 A to 1.25 A and ceramic tubes for 1.6 A to 10 A. The physical dimensions are 5.1 mm diameter and 20 mm length, with a unit weight of 0.92 g. The operating ambient temperature ranges from -40 °C to 85 °C, and the climatic category is 40/085/21 per IEC 60068-1. The product complies with IEC/UL 62368-1, CE, UKCA, RoHS 2011/65/EU, China RoHS SJ/T 11363-2006, and REACH regulations.
Description
| SCHURTER Inc | |
|---|---|
| Product Category | Fuses |
| Product Number | FSM 5x20 |
| Product Name | Miniature Fuse, 5 x 20 mm, Medium-Time-Lag M, 250 VAC |
| Fuse Type | Miniature |
| Fuse Material | Glass; Ceramic |
| Mounting |
Fuseholder / Clip |
| Approvals / Standards | RoHS; UL; IEC |
| Features | Time Lag |