SCHURTER Inc Fuses 8020.5070.PT

Description
"1.6A 500V AC DC Fuse Cartridge, Ceramic Through Hole 3AB, 3AG, 1/4"" x 1-1/4"" (Axial)"
Request a Quote Datasheet
Description
"1.6A 500V AC DC Fuse Cartridge, Ceramic Through Hole 3AB, 3AG, 1/4"" x 1-1/4"" (Axial)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - 486-3027-ND - DigiKey
Thief River Falls, MN, United States
"1.6A 500V AC DC Fuse Cartridge, Ceramic Through Hole 3AB, 3AG, 1/4"" x 1-1/4"" (Axial)"

"1.6A 500V AC DC Fuse Cartridge, Ceramic Through Hole 3AB, 3AG, 1/4"" x 1-1/4"" (Axial)"

Buy Now Datasheet
Fuse, Axial, 1.6A, Fast Acting; Fuse Current Schurter - 29Y3408 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Axial, 1.6A, Fast Acting; Fuse Current Schurter
29Y3408
Fuse, Axial, 1.6A, Fast Acting; Fuse Current Schurter 29Y3408
FUSE, AXIAL, 1.6A, FAST ACTING; Fuse Current:1.6A; Voltage Rating VAC:500V; Product Range:SHF Series; Voltage Rating VDC:400V; Blow Characteristic:Fast Acting; Fuse Case Style:Axial Leaded; Breaking Capacity Current AC:1.5kA RoHS Compliant: Yes

FUSE, AXIAL, 1.6A, FAST ACTING; Fuse Current:1.6A; Voltage Rating VAC:500V; Product Range:SHF Series; Voltage Rating VDC:400V; Blow Characteristic:Fast Acting; Fuse Case Style:Axial Leaded; Breaking Capacity Current AC:1.5kA RoHS Compliant: Yes

Supplier's Site Datasheet
Circuit Protection - Fuses - 8020.5070.PT - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Fuses
8020.5070.PT
Circuit Protection - Fuses 8020.5070.PT
FUSE CERAMIC 1.6A 500VAC 3AB 3AG

FUSE CERAMIC 1.6A 500VAC 3AB 3AG

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Fuses Fuses Fuses
Product Number 486-3027-ND 29Y3408 8020.5070.PT
Product Name Fuses Fuse, Axial, 1.6A, Fast Acting; Fuse Current Schurter Circuit Protection - Fuses
Mounting Through Hole Solderable (with leads)
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Rated Breaking Capacity 1500 amps 1500 amps 1500 amps
Approvals / Standards RoHS
Unlock Full Specs
to access all available technical data