"3.15A 500V AC DC Fuse Cartridge, Ceramic Through Hole 3AB, 3AG, 1/4"" x 1-1/4"" (Axial)"
FUSE CERM 3.15A 500VAC 3AB 3AG
FUSE, AXIAL, 3.15A, FAST ACTING; Fuse Current:3.15A; Voltage Rating VAC:500V; Product Range:SHF Series; Voltage Rating VDC:400V; Blow Characteristic:Fast Acting; Fuse Case Style:Axial Leaded; Breaking Capacity Current AC:1.5kA RoHS Compliant: Yes
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses |
| Product Number | 486-3033-ND | 8020.5073.PT | 29Y3414 |
| Product Name | Fuses | Circuit Protection - Fuses | Fuse, Axial, 3.15A, Fast Acting; Fuse Current Schurter |
| Mounting | Through Hole | Solderable (with leads) | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Rated Breaking Capacity | 1500 amps | 1500 amps | 1500 amps |
| Rated Voltage | 500 volts | 500 volts |