2.5A 250V AC DC Fuse Cartridge, Ceramic Through Hole Cartridge, Non-Standard (Axial)
SPT 3.6x10 PT Fuse T 2.5A
FUSE CERAMIC 2.5A 250VAC AXIAL
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses |
| Product Number | 486-3818-ND | 53R1209 | 8020.0518.PT |
| Product Name | Fuses | Spt 3.6X10 Pt Fuse T 2.5A Schurter | Circuit Protection - Fuses |
| Mounting | Through Hole |