SCHURTER Inc Cartridge Fuses 8020.0605.H

Description
Schurter 8020.0605.H Cartridge Fuse
Request a Quote Datasheet
Description
Schurter 8020.0605.H Cartridge Fuse
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cartridge Fuses - 577304 - RS Components, Ltd.
Corby, Northants, United Kingdom
Cartridge Fuses
577304
Cartridge Fuses 577304
Schurter 8020.0605.H Cartridge Fuse

Schurter 8020.0605.H Cartridge Fuse

Supplier's Site
Fuses - 486-8020.0605.H-ND - DigiKey
Thief River Falls, MN, United States
"20A 250V AC 100V DC Fuse Cartridge, Ceramic Holder 3AB, 3AG, 1/4"" x 1-1/4"""

"20A 250V AC 100V DC Fuse Cartridge, Ceramic Holder 3AB, 3AG, 1/4"" x 1-1/4"""

Buy Now Datasheet
Cartridge Fuse, Time Delay, 20A, 250Vac; Blow Characteristic Schurter - 82AC2076 - Newark, An Avnet Company
Chicago, IL, United States
Cartridge Fuse, Time Delay, 20A, 250Vac; Blow Characteristic Schurter
82AC2076
Cartridge Fuse, Time Delay, 20A, 250Vac; Blow Characteristic Schurter 82AC2076
CARTRIDGE FUSE, TIME DELAY, 20A, 250VAC; Blow Characteristic:Time Delay; Fuse Current:20A; Voltage Rating VAC:250V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:0.25" x 1.25"; Product Range:SUT-H Series RoHS Compliant: Yes

CARTRIDGE FUSE, TIME DELAY, 20A, 250VAC; Blow Characteristic:Time Delay; Fuse Current:20A; Voltage Rating VAC:250V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:0.25" x 1.25"; Product Range:SUT-H Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Fuses Fuses Fuses
Product Number 577304 486-8020.0605.H-ND 82AC2076
Product Name Cartridge Fuses Fuses Cartridge Fuse, Time Delay, 20A, 250Vac; Blow Characteristic Schurter
Fuse Material Ceramic; Ceramic
Approvals / Standards RoHS UL; CSA RoHS
Rated Current 20 amps 20 amps
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 486-1809-ND - DigiKey
SCHURTER Inc
Specs
Fuse Type Miniature
Approvals / Standards VDE
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Fuses - 002635009 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 690 volts
Rated Current 16 amps
View Details
Fuse - 282-458 - WAGO
Specs
Rated Voltage 240 volts
Rated Current 10 amps
View Details
3 suppliers
Fast Acting Over-molded Fuse - SKY87604-12 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.2500 amps
View Details
4 suppliers