The OMZ 125 is a surface mount fuse with integrated holder designed for printed circuit boards, featuring a 12 mm × 5.2 mm footprint and time-lag T characteristics. It is rated for 125 VAC and 125 VDC, with a breaking capacity of 100 A, and supports reflow soldering. The fuse operates from -40 °C to 85 °C, meets climatic category 40/085/21 per IEC 60068-1, and has a moisture sensitivity level of MSL 1. The housing is thermoplastic compliant with UL 94V-0, and terminals are tin-plated copper. It complies with UL 248-14 and CSA22.2 No. 248.14, and is suitable for use in IEC/UL 62368-1 applications. The product conforms to RoHS 2011/65/EU, China RoHS, and REACH regulations. Unit weight is 0.47 g.
Description
| SCHURTER Inc | |
|---|---|
| Product Category | Fuses |
| Product Number | OMZ 125 |
| Product Name | Surface Mount Fuse with Holder, 12 x 5.2 mm, Time-Lag T, 125 VAC, 125 VDC |
| Fuse Material | Plastic |
| Mounting |
Solderable (Surface Mount Technology); PCB,SMT |
| Approvals / Standards | RoHS; UL; IEC |
| Features | Time Lag |