The FTT 5x20 is a miniature fuse with a glass tube, rated for 250 VAC and a breaking capacity of 35 A, designed for super-time-lag TT applications. It measures 5.1 mm in diameter and 20 mm in length, with copper alloy endcaps nickel-plated, and operates across an ambient temperature range of -40 °C to 85 °C. The fuse complies with UL 248-14 and CSA22.2 No. 22.2 No. 248.14, and is certified by VDE and UL. It meets RoHS, REACH, China RoHS, CE, and UKCA requirements. The fuse is intended for mounting in clip or holder types FAC, FAF, FAU, FEU, FPG1, FPG3, FPG4, FPR, or OGN.
Description
| SCHURTER Inc | |
|---|---|
| Product Category | Fuses |
| Product Number | FTT 5x20 |
| Product Name | Miniature Fuse, 5 x 20 mm, Super-Time-Lag TT, 250 VAC |
| Fuse Type | Miniature |
| Fuse Material | Glass |
| Mounting |
Fuseholder / Clip |
| Approvals / Standards | RoHS; UL; IEC; VDE |
| Features | Time Lag |