SCHURTER Inc Inline Fuse 10 x 25 mm, 250 VAC, up to 63 A ARO

Description
Description High breaking capacity of 50 kA @ 250 VAC Unique Selling Proposition Compact size High temperature resistance Mechanical vibration and shock resistance High breaking capacity Applications Charge Pile Charge Gun Accessory Lighting Audio/Video Components General Wiring Protection Power Generation and Transmission Telecommunications
Request a Quote
Description
Description High breaking capacity of 50 kA @ 250 VAC Unique Selling Proposition Compact size High temperature resistance Mechanical vibration and shock resistance High breaking capacity Applications Charge Pile Charge Gun Accessory Lighting Audio/Video Components General Wiring Protection Power Generation and Transmission Telecommunications
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ARO is a 10 x 25 mm inline fuse rated for 250 VAC and currents from 16 A to 63 A, with a breaking capacity of 50 kA. It features silver-plated copper alloy terminals, a ceramic tube, and operates within an ambient temperature range of -40 °C to 125 °C. It complies with IEC 60269-4, UL 248-13, and GB/T13539.4 standards, and meets RoHS 2011/65/EU, China RoHS SJ/T 11363-2006, and REACH regulations. Designed for high vibration and shock resistance, it is used in applications such as charge piles, telecommunications, and general wiring protection.

Datasheet Summary
Powered by GS/AI

The ARO is a 10 x 25 mm inline fuse rated for 250 VAC and currents from 16 A to 63 A, with a breaking capacity of 50 kA. It features silver-plated copper alloy terminals, a ceramic tube, and operates within an ambient temperature range of -40 °C to 125 °C. It complies with IEC 60269-4, UL 248-13, and GB/T13539.4 standards, and meets RoHS 2011/65/EU, China RoHS SJ/T 11363-2006, and REACH regulations. Designed for high vibration and shock resistance, it is used in applications such as charge piles, telecommunications, and general wiring protection.

Suppliers

Company
Product
Description
Supplier Links
Inline Fuse 10 x 25 mm, 250 VAC, up to 63 A - ARO - SCHURTER Inc
Santa Rosa, CA, United States
Inline Fuse 10 x 25 mm, 250 VAC, up to 63 A
ARO
Inline Fuse 10 x 25 mm, 250 VAC, up to 63 A ARO
Description High breaking capacity of 50 kA @ 250 VAC Unique Selling Proposition Compact size High temperature resistance Mechanical vibration and shock resistance High breaking capacity Applications Charge Pile Charge Gun Accessory Lighting Audio/Video Components General Wiring Protection Power Generation and Transmission Telecommunications

Description

  • High breaking capacity of 50 kA @ 250 VAC

Unique Selling Proposition

  • Compact size
  • High temperature resistance
  • Mechanical vibration and shock resistance
  • High breaking capacity

Applications

  • Charge Pile
  • Charge Gun
  • Accessory Lighting
  • Audio/Video Components
  • General Wiring Protection
  • Power Generation and Transmission
  • Telecommunications
Supplier's Site Datasheet

Technical Specifications

  SCHURTER Inc
Product Category Fuses
Product Number ARO
Product Name Inline Fuse 10 x 25 mm, 250 VAC, up to 63 A
Fuse Material Ceramic
Mounting

Inline

Approvals / Standards RoHS; UL; IEC
Operating Temperature -40 C (-40 F)
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 486-2509-ND - DigiKey
SCHURTER Inc
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Rated Breaking Capacity 1500 amps
View Details
Fuses - 486-0031.8309CT-ND - DigiKey
SCHURTER Inc
Specs
Mounting Solderable (Surface Mount Technology)
Approvals / Standards VDE
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Fuses - 0034.3119.PT-ND - DigiKey
Specs
Fuse Type Miniature
Mounting Through Hole
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Fuses - 486-0034.1526.G-ND - DigiKey
Specs
Fuse Type Miniature
Approvals / Standards UL; CSA; VDE
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details