SCHURTER Inc Fuses 8020.5078

Description
10A 500V AC 400V DC Fuse Cartridge, Ceramic Holder Cartridge, Non-Standard
Request a Quote Datasheet
Description
10A 500V AC 400V DC Fuse Cartridge, Ceramic Holder Cartridge, Non-Standard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - 486-3322-ND - DigiKey
Thief River Falls, MN, United States
10A 500V AC 400V DC Fuse Cartridge, Ceramic Holder Cartridge, Non-Standard

10A 500V AC 400V DC Fuse Cartridge, Ceramic Holder Cartridge, Non-Standard

Buy Now Datasheet
Cartridge Fuses - 2693879 - RS Components, Ltd.
Corby, Northants, United Kingdom
Cartridge Fuses
2693879
Cartridge Fuses 2693879
Schurter 8020.5078 Cartridge Fuse

Schurter 8020.5078 Cartridge Fuse

Supplier's Site
Cartridge Fuse, Fast Acting, 10A, 500Vac; Blow Characteristic Schurter - 05AC7466 - Newark, An Avnet Company
Chicago, IL, United States
Cartridge Fuse, Fast Acting, 10A, 500Vac; Blow Characteristic Schurter
05AC7466
Cartridge Fuse, Fast Acting, 10A, 500Vac; Blow Characteristic Schurter 05AC7466
CARTRIDGE FUSE, FAST ACTING, 10A, 500VAC; Blow Characteristic:Fast Acting; Fuse Current:10A; Voltage Rating VAC:500V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:SHF Series RoHS Compliant: Yes

CARTRIDGE FUSE, FAST ACTING, 10A, 500VAC; Blow Characteristic:Fast Acting; Fuse Current:10A; Voltage Rating VAC:500V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:SHF Series RoHS Compliant: Yes

Supplier's Site Datasheet
Circuit Protection - Fuses - 8020.5078 - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Fuses
8020.5078
Circuit Protection - Fuses 8020.5078
FUSE CERAMIC 10A 500VAC 400VDC

FUSE CERAMIC 10A 500VAC 400VDC

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Fuses Fuses Fuses Fuses
Product Number 486-3322-ND 2693879 05AC7466 8020.5078
Product Name Fuses Cartridge Fuses Cartridge Fuse, Fast Acting, 10A, 500Vac; Blow Characteristic Schurter Circuit Protection - Fuses
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Rated Breaking Capacity 1500 amps 1500 amps
Fuse Material Ceramic; Ceramic
Approvals / Standards RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

200A Fuse Block - 1494U-F200 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details
Fuses - 2019-CCF1F15TTETR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
Fuses - 002621017 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 500 volts
Rated Current 0.5000 amps
View Details
Fast Acting Over-molded Fuse - SKY87604-12 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.2500 amps
View Details
4 suppliers