SCHURTER Inc Fuses 8020.5065

Description
"500mA 500V AC 500V DC Fuse Cartridge, Ceramic Holder 3AB, 3AG, 1/4"" x 1-1/4"""
Request a Quote Datasheet
Description
"500mA 500V AC 500V DC Fuse Cartridge, Ceramic Holder 3AB, 3AG, 1/4"" x 1-1/4"""
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - 486-8020.5065-ND - DigiKey
Thief River Falls, MN, United States
"500mA 500V AC 500V DC Fuse Cartridge, Ceramic Holder 3AB, 3AG, 1/4"" x 1-1/4"""

"500mA 500V AC 500V DC Fuse Cartridge, Ceramic Holder 3AB, 3AG, 1/4"" x 1-1/4"""

Buy Now Datasheet
Cartridge Fuses - 2693871 - RS Components, Ltd.
Corby, Northants, United Kingdom
Cartridge Fuses
2693871
Cartridge Fuses 2693871
Schurter 8020.5065 Cartridge Fuse

Schurter 8020.5065 Cartridge Fuse

Supplier's Site
Cartridge Fuse, Fast Acting, 0.5A, 500V; Blow Characteristic Schurter - 84AC6148 - Newark, An Avnet Company
Chicago, IL, United States
Cartridge Fuse, Fast Acting, 0.5A, 500V; Blow Characteristic Schurter
84AC6148
Cartridge Fuse, Fast Acting, 0.5A, 500V; Blow Characteristic Schurter 84AC6148
CARTRIDGE FUSE, FAST ACTING, 0.5A, 500V; Blow Characteristic:Fast Acting; Fuse Current:500mA; Voltage Rating VAC:500V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:SHF Series RoHS Compliant: Yes

CARTRIDGE FUSE, FAST ACTING, 0.5A, 500V; Blow Characteristic:Fast Acting; Fuse Current:500mA; Voltage Rating VAC:500V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:SHF Series RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Circuit Protection - Fuses
8020.5065
Circuit Protection - Fuses 8020.5065
FUSE CERM 500MA 500VAC/VDC 3AB

FUSE CERM 500MA 500VAC/VDC 3AB

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Fuses Fuses Fuses Fuses
Product Number 486-8020.5065-ND 2693871 84AC6148 8020.5065
Product Name Fuses Cartridge Fuses Cartridge Fuse, Fast Acting, 0.5A, 500V; Blow Characteristic Schurter Circuit Protection - Fuses
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Rated Breaking Capacity 1500 amps 1500 amps
Fuse Material Ceramic; Ceramic
Approvals / Standards RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

1494U 60A Fuse Block - 1494U-F60 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details
Fuses - CCF1N2TTE - 995627-CCF1N2TTE - Win Source Electronics
KOA Speer Electronics, Inc.
Specs
Mounting SMD (SMT)
Rated Current 2 amps
View Details
5 suppliers
Fuses - 002212003 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 400 volts
Rated Current 35 amps
View Details
Fast Acting Over-molded Fuse - SKY87604-11 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.7500 amps
View Details
4 suppliers