SCHURTER Inc Datasheets for Fuses

Fuses protect electrical devices and components from overcurrents and short circuits that occur in improperly operating circuits.
Fuses: Learn more

Page: 1 2 3 4 5 6 7 8
Product Name Notes
Description 26 rated currents from 160 mA to 50 A Square design: 5.3 x 16 Impermeable to potting compound used to achieve hermetic seal for use in intrinsically safe applications...
Description 5 rated currents from 5 A to 20 A Square design: 5.3 x 16 Impermeable to potting compound used to achieve hermetic seal for use in intrinsically safe applications...
Description 6.3 x 32 mm fuses for primary protection 10 rated currents from 1 A to 8 A Unique Selling Proposition High rated voltages up to 500 VAC / DC...
Description 6.3 x 32 mm fuses for primary protection 16 rated currents from 0.5 A to 32 A Unique Selling Proposition High rated voltages up to 500 VAC / 400...
Description 6.3 x 32 mm fuses for primary protection 19 rated currents from 0.5 A to 32 A Pigtails optional Unique Selling Proposition High rated voltages up to 500 VAC...
Description 6.3 x 32 mm fuses for primary protection Also available as cartridge fuse Unique Selling Proposition High rated voltages up to 500 VAC / 400 VDC High breaking capacity...
Description Available on request H = High Breaking Capacity UL Standard Fuse
Description Ceramic Tube IEC Standard Miniature Fuse Applications Digital Consumer Electronics Power supplies
Description Complements USF 1206 with lower current ratings Impermeable to potting compound Unique Selling Proposition Lowest voltage drop Very fast, precise opening Applications Smart meters Battery protection Sensors Mobile devices...
Description Directly solderable on printed circuit boards Applications USB port protection PC motherboards PDA's / Digital Cameras Game console port protection
Description Directly solderable on printed circuit boards 100% compatible with the PFMU type Applications Game console port protection PC motherboards Cellular Phone
Description Directly solderable on printed circuit boards Compliant with customer individual selection of test conditions of AEC-Q200 Rev-C- Applications Computer & Peripherals General electronics Automotive applications
Description Directly solderable on printed circuit boards IEC Standard Fuse H = High Breaking Capacity Applications Primary protection on SMD PCBs
Description Directly solderable on printed circuit boards Impermeable to potting compound used to achieve hermetic seal for use in intrinsically safe applications according to ATEx and IECEx requirements. Unique Selling...
Description Directly solderable on printed circuit boards L = Low Breaking Capacity For rated current 1 A to 16 A, SMD-SPT is recommended Applications Primary protection on SMD PCBs
Description High breaking capacity Ceramic Tube
Description High current range from 80 mA to 10 A High breaking capacity of 200 A @ 250 VAC (IEC) UL approval for 277 VAC and 250 VDC Impermeable to...
Description IEC characteristic High melting I²t-values Impermeable to potting compound 1 A - 6.3 A testet according AEC-Q200 specifications Applications Secondary Protection DC and AC Circuits with inrush
Description IEC Standard Fuse H = High Breaking Capacity (Ceramic Tube) Applications Primary Protection in Equipment
Description IEC Standard Fuse H = High Breaking Capacity (Ceramic Tube) Applications Primary Protection in Equipment Power Supply Adapter for e.g. laptops SMPS (Switching Mode Power Supply) for TV's and...
Description IEC Standard Fuse H = High Breaking Capacity (Ceramic Tube) Applications Primary Protection on PCB
Description IEC Standard Fuse H = High Breaking Capacity (Ceramic Tube) Applications Primary Protection on PCB Power Supply Adapter for e.g. laptops SMPS (Switching Mode Power Supply) for TV's and...
Description Impermeable to potting compound used to achieve hermetic seal for use in intrinsically safe applications according to ATEx and IECEx requirements. Low melting I²t-values, fast interruption Low current solid...
Description Innovative melting wire fuse without internal solder joint, lead-free, and tested according to internal AEC-Q200 qualification. The fuse is sealed against potting compounds Unique Selling Proposition Small size (2410...
Description Replacement for PFRX type Max. rated voltage 72 VDC Applications Security and fire alarm systems Loud speakers Power transformers
Description Robust 6.3x32 fuse for high power and inrush current requirements Unique Selling Proposition High I²t at high breaking capacity rating Current Range up to 50 A Applications Single-phase high...
Description This fuse was specially developed for SELV applications with high rated currents for highest breaking capacity demands. Thanks to its design, the fuses tripping time minimizes excessive temperature dissipation...
Description THT standard industry type Directly solderable on printed circuit boards Applications Computer & Peripherals General electronics Automotive applications
Description UL characteristic High melting I²t-values High current ratings up to 35 A Impermeable to potting compound Applications Secondary Protection DC and AC Circuits with inrush LCD Backlight DC-AC Inverter...
Description UL characteristic Low melting I²t-values, fast interruption Impermeable to potting compound Applications Secondary Protection DC and AC Circuits without inrush Semiconductor protection
Description UL characteristic Low melting I²t-values, fast interruption Marking optional Impermeable to potting compound Unique Selling Proposition Space constrained applications Applications Secondary Protection Circuits without inrush Semiconductor protection Digital Consumer...
Description Up to 30 A, low resistance Ceramic Tube Applications Single-phase high current applications up to 30 A
Description VDE/UL Approvals UMT 250, UMT 250 (Au), UMC 250 , see variants High breaking capacity of 200 A @ 250 VAC (IEC) UL approval for 0.08 A - 4...
Description VDE/UL Approvals, UMF 250, UMF 250 (Au), UMC 250 , see variants High breaking capacity of up to 200 A @ 250 VAC UL approval for 0.05 A -...

<< Prev