Mersen Protistor® BS88-4 size 17x27 aR (URGS/URZ), 250VAC V076654

Description
Extremely high breaking capacity fuses: Protection of power semiconductors as per IEC standard 60269-1 and -4 250 V voltage rating as per IEC 33 gR class as per VDE 636-23 and IEC 60269.4 Design without indicator
Datasheet
Description
Extremely high breaking capacity fuses: Protection of power semiconductors as per IEC standard 60269-1 and -4 250 V voltage rating as per IEC 33 gR class as per VDE 636-23 and IEC 60269.4 Design without indicator
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Protistor® BS88-4 size 17x27 aR (URGS/URZ), 250VAC - V076654 - Mersen
Newburyport, MA, USA
Protistor® BS88-4 size 17x27 aR (URGS/URZ), 250VAC
V076654
Protistor® BS88-4 size 17x27 aR (URGS/URZ), 250VAC V076654
Extremely high breaking capacity fuses: Protection of power semiconductors as per IEC standard 60269-1 and -4 250 V voltage rating as per IEC 33 gR class as per VDE 636-23 and IEC 60269.4 Design without indicator

Extremely high breaking capacity fuses: Protection of power semiconductors as per IEC standard 60269-1 and -4 250 V voltage rating as per IEC 33 gR class as per VDE 636-23 and IEC 60269.4 Design without indicator

Supplier's Site Datasheet

Technical Specifications

  Mersen
Product Category Fuses
Product Number V076654
Product Name Protistor® BS88-4 size 17x27 aR (URGS/URZ), 250VAC
Fuse Material Ceramic
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 002635117 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 690 volts
Rated Current 40 amps
View Details
North American Fuse Time Delay 15A - 813MDA-15 - Interpower
Specs
Fuse Material Ceramic; Brass Ceramic
Operating Temperature 70 C (158 F)
Rated Voltage 250 volts
View Details
Fuse - 282-452 - WAGO
Specs
Rated Voltage 250 volts
Rated Current 6.3 amps
View Details
2 suppliers
Fuses - 2019-CCF1N10TTEDKR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
4 suppliers