Mersen Z1018577J

Description
From Mersen, a range of cylindrical PV (photovoltaic) midget fuses especially designed for the protection of all photovoltaic systems. The 10 x 38 mm HP6M series of midget fuses are available in wide range of current ratings to accommodate most applications. Durable in construction and with the ability to withstand continuous temperature and current cycling the HP6M fuses are ideal for enhancing system longevity. • 10 x 38 mm universal size. • Low fault current interrupting capability. • Temperature cycle withstand capability. • Durable construction. • Enhanced system longevity. • Guaranteed operation and high temperatures • Battery charge controllers. • Inline PV module protection. • Inverters. • PV string/arrays. • Combiner box applications Current Rating = 15A Voltage Rating = 600V dc Fuse Size = 10 x 38mm Diameter = 10.3mm Overall Length = 38.1mm Body Material = Glass Melamine Application Category = gPV Size Designation = Midget UL Class = UL2579
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 1360548 - RS Components, Ltd.
Corby, Northants, United Kingdom
From Mersen, a range of cylindrical PV (photovoltaic) midget fuses especially designed for the protection of all photovoltaic systems. The 10 x 38 mm HP6M series of midget fuses are available in wide range of current ratings to accommodate most applications. Durable in construction and with the ability to withstand continuous temperature and current cycling the HP6M fuses are ideal for enhancing system longevity. • 10 x 38 mm universal size. • Low fault current interrupting capability. • Temperature cycle withstand capability. • Durable construction. • Enhanced system longevity. • Guaranteed operation and high temperatures • Battery charge controllers. • Inline PV module protection. • Inverters. • PV string/arrays. • Combiner box applications Current Rating = 15A Voltage Rating = 600V dc Fuse Size = 10 x 38mm Diameter = 10.3mm Overall Length = 38.1mm Body Material = Glass Melamine Application Category = gPV Size Designation = Midget UL Class = UL2579

From Mersen, a range of cylindrical PV (photovoltaic) midget fuses especially designed for the protection of all photovoltaic systems. The 10 x 38 mm HP6M series of midget fuses are available in wide range of current ratings to accommodate most applications. Durable in construction and with the ability to withstand continuous temperature and current cycling the HP6M fuses are ideal for enhancing system longevity.
• 10 x 38 mm universal size. • Low fault current interrupting capability. • Temperature cycle withstand capability. • Durable construction. • Enhanced system longevity. • Guaranteed operation and high temperatures
• Battery charge controllers. • Inline PV module protection. • Inverters. • PV string/arrays. • Combiner box applications
Current Rating = 15A
Voltage Rating = 600V dc
Fuse Size = 10 x 38mm
Diameter = 10.3mm
Overall Length = 38.1mm
Body Material = Glass Melamine
Application Category = gPV
Size Designation = Midget
UL Class = UL2579

Supplier's Site
 - 1360580 - RS Components, Ltd.
Corby, Northants, United Kingdom
From Mersen, a range of cylindrical PV (photovoltaic) midget fuses especially designed for the protection of all photovoltaic systems. The 10 x 38 mm HP6M series of midget fuses are available in wide range of current ratings to accommodate most applications. Durable in construction and with the ability to withstand continuous temperature and current cycling the HP6M fuses are ideal for enhancing system longevity. • 10 x 38 mm universal size. • Low fault current interrupting capability. • Temperature cycle withstand capability. • Durable construction. • Enhanced system longevity. • Guaranteed operation and high temperatures • Battery charge controllers. • Inline PV module protection. • Inverters. • PV string/arrays. • Combiner box applications Current Rating = 15A Voltage Rating = 600V dc Fuse Size = 10 x 38mm Diameter = 10.3mm Overall Length = 38.1mm Body Material = Glass Melamine Application Category = gPV Size Designation = Midget UL Class = UL2579

From Mersen, a range of cylindrical PV (photovoltaic) midget fuses especially designed for the protection of all photovoltaic systems. The 10 x 38 mm HP6M series of midget fuses are available in wide range of current ratings to accommodate most applications. Durable in construction and with the ability to withstand continuous temperature and current cycling the HP6M fuses are ideal for enhancing system longevity.
• 10 x 38 mm universal size. • Low fault current interrupting capability. • Temperature cycle withstand capability. • Durable construction. • Enhanced system longevity. • Guaranteed operation and high temperatures
• Battery charge controllers. • Inline PV module protection. • Inverters. • PV string/arrays. • Combiner box applications
Current Rating = 15A
Voltage Rating = 600V dc
Fuse Size = 10 x 38mm
Diameter = 10.3mm
Overall Length = 38.1mm
Body Material = Glass Melamine
Application Category = gPV
Size Designation = Midget
UL Class = UL2579

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Fuses
Product Number 1360548
Fuse Type Midget
Unlock Full Specs
to access all available technical data

Similar Products

International Fuse Time Lag 2.5A - 81412521 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
NH Knife Blade Motor Semiconductor Protection Fuses - 160NH0AR-6 - Altech Corp.
Specs
Fuse Type Blade
Mounting Replaceable
Approvals / Standards IEC; VDE
View Details
2 suppliers
2AG Fast-Acting Subminiature Axial Leaded Glass Body Fuse - 0224.500 - Littelfuse, Inc.
Specs
Fuse Type Miniature; Subminiature
Fuse Material Glass; Glass
Mounting Solderable (with leads)
View Details
Fast Acting Over-molded Fuse - SKY87604-11 - Skyworks Solutions, Inc.
Specs
Approvals / Standards RoHS; UL
Features Fast Acting
Operating Temperature 40 to 125 C (104 to 257 F)
View Details
3 suppliers