Eaton Corporation Electrical, Specialty Fuses TCF30

Description
30A 600V AC 300V DC Fuse Rectangular Holder
Request a Quote Datasheet
Description
30A 600V AC 300V DC Fuse Rectangular Holder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical, Specialty Fuses - 283-3206-ND - DigiKey
Thief River Falls, MN, United States
Electrical, Specialty Fuses
283-3206-ND
Electrical, Specialty Fuses 283-3206-ND
30A 600V AC 300V DC Fuse Rectangular Holder

30A 600V AC 300V DC Fuse Rectangular Holder

Buy Now Datasheet
Singapore, Singapore
SMD 30A 600V 300V Circuit Protection Fuse
139-TCF30
SMD 30A 600V 300V Circuit Protection Fuse 139-TCF30
30A 600V AC/300V DC Time Delay PTC Resettable Fuse, Surface Mount Product overview: TCF30 from Eaton is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 30A, 600V, 300V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 30A, 600V, 300V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-TCF30 can be used for catalog matching and distributor lookup.

30A 600V AC/300V DC Time Delay PTC Resettable Fuse, Surface Mount Product overview: TCF30 from Eaton is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 30A, 600V, 300V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 30A, 600V, 300V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-TCF30 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fuse -  - Radwell International
Willingboro, NJ, United States
Fuse
Fuse
BUSSMANN Panel Accessories TCF30

BUSSMANN Panel Accessories TCF30

Supplier's Site
Circuit Protection - Electrical, Specialty Fuses - TCF30 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Electrical, Specialty Fuses
TCF30
Circuit Protection - Electrical, Specialty Fuses TCF30
FUSE RECT 30A 600VAC/300VDC BLAD

FUSE RECT 30A 600VAC/300VDC BLAD

Supplier's Site
Fuse, 30A, 600V, Time Delay; Product Range Eaton Bussmann - 23C6710 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, 30A, 600V, Time Delay; Product Range Eaton Bussmann
23C6710
Fuse, 30A, 600V, Time Delay; Product Range Eaton Bussmann 23C6710
FUSE, 30A, 600V, TIME DELAY; Product Range:CUBEFuse TCF Series; Fuse Current:30A; Voltage Rating VAC:600VAC; Voltage Rating VDC:300VDC; Fuse Size Metric:47.75mm x 19.05mm x 25.4mm; Fuse Size Imperial:1.88" x 0.75" x 1" RoHS Compliant: Yes

FUSE, 30A, 600V, TIME DELAY; Product Range:CUBEFuse TCF Series; Fuse Current:30A; Voltage Rating VAC:600VAC; Voltage Rating VDC:300VDC; Fuse Size Metric:47.75mm x 19.05mm x 25.4mm; Fuse Size Imperial:1.88" x 0.75" x 1" RoHS Compliant: Yes

Supplier's Site Datasheet
Cubefuse, Tcf 30A Ind Eaton Bussmann - 31P1358 - Newark, An Avnet Company
Chicago, IL, United States
Cubefuse, Tcf 30A Ind Eaton Bussmann
31P1358
Cubefuse, Tcf 30A Ind Eaton Bussmann 31P1358
CUBEFUSE, TCF 30A IND

CUBEFUSE, TCF 30A IND

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Radwell International Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Fuses Fuses Fuses Fuses Fuses Fuses
Product Number 283-3206-ND 139-TCF30 TCF30 23C6710 31P1358
Product Name Electrical, Specialty Fuses SMD 30A 600V 300V Circuit Protection Fuse Fuse Circuit Protection - Electrical, Specialty Fuses Fuse, 30A, 600V, Time Delay; Product Range Eaton Bussmann Cubefuse, Tcf 30A Ind Eaton Bussmann
Fuse Type Blade
Approvals / Standards RoHS; UL; CSA RoHS RoHS
Features Indicating
Operating Temperature -40 to 80 C (-40 to 176 F) -40 to 80 C (-40 to 176 F)
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 486-0031.8475DKR-ND - DigiKey
SCHURTER Inc
Specs
Mounting Solderable (Surface Mount Technology)
Approvals / Standards VDE
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Fuses - 002313507 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 690 volts
Rated Current 25 amps
View Details
Fuse - 282-454 - WAGO
Specs
Rated Voltage 500 volts
Rated Current 10 amps
View Details
2 suppliers
Fast Acting Over-molded Fuse - SKY87604-13 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.3750 amps
View Details
4 suppliers