Littelfuse, Inc. 250V PolySwitch® Lead-Free Surface Mount Resettable PPTC for Telecom Protection TS250-130F-2

Description
Littelfuse PolySwitch® products for telecommunication and networking devices help to meet the growing demand for resettable overcurrent protection. They also provide protection against damage caused by power cross and induced power surges as defined by ITU, Telcordia GR1089, and IEC 62368-1. Littelfuse offers chip, surface mount, and radial-leaded configurations. Resettable overcurrent protection Fast time-to-trip Resistance sorted and matched devices available Low parasitic capacitance/flat impedance with frequency Recognized to UL 1434, approved to CSA TIL No. CA-3A and EN 60730-1
Request a Quote Datasheet
Description
Littelfuse PolySwitch® products for telecommunication and networking devices help to meet the growing demand for resettable overcurrent protection. They also provide protection against damage caused by power cross and induced power surges as defined by ITU, Telcordia GR1089, and IEC 62368-1. Littelfuse offers chip, surface mount, and radial-leaded configurations. Resettable overcurrent protection Fast time-to-trip Resistance sorted and matched devices available Low parasitic capacitance/flat impedance with frequency Recognized to UL 1434, approved to CSA TIL No. CA-3A and EN 60730-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
250V PolySwitch® Lead-Free Surface Mount Resettable PPTC for Telecom Protection - TS250-130F-2 - Littelfuse, Inc.
Rosemont, IL, United States
250V PolySwitch® Lead-Free Surface Mount Resettable PPTC for Telecom Protection
TS250-130F-2
250V PolySwitch® Lead-Free Surface Mount Resettable PPTC for Telecom Protection TS250-130F-2
Littelfuse PolySwitch® products for telecommunication and networking devices help to meet the growing demand for resettable overcurrent protection. They also provide protection against damage caused by power cross and induced power surges as defined by ITU, Telcordia GR1089, and IEC 62368-1. Littelfuse offers chip, surface mount, and radial-leaded configurations. Resettable overcurrent protection Fast time-to-trip Resistance sorted and matched devices available Low parasitic capacitance/flat impedance with frequency Recognized to UL 1434, approved to CSA TIL No. CA-3A and EN 60730-1

Littelfuse PolySwitch® products for telecommunication and networking devices help to meet the growing demand for resettable overcurrent protection. They also provide protection against damage caused by power cross and induced power surges as defined by ITU, Telcordia GR1089, and IEC 62368-1. Littelfuse offers chip, surface mount, and radial-leaded configurations. Resettable overcurrent protection Fast time-to-trip Resistance sorted and matched devices available Low parasitic capacitance/flat impedance with frequency Recognized to UL 1434, approved to CSA TIL No. CA-3A and EN 60730-1

Datasheet
Singapore, Singapore
SMD Circuit Protection Fuse
150-TS250-130F-2
SMD Circuit Protection Fuse 150-TS250-130F-2
PTC Resettable Fuse, Surface Mount, ROHS COMPLIANT Product overview: TS250-130F-2 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-TS250-130F-2 can be used for catalog matching and distributor lookup.

PTC Resettable Fuse, Surface Mount, ROHS COMPLIANT Product overview: TS250-130F-2 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-TS250-130F-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fuse, Resettable Ptc, 250Vac, 0.13A, Smd; Thermistor Mounting Littelfuse - 64AH9049 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Resettable Ptc, 250Vac, 0.13A, Smd; Thermistor Mounting Littelfuse
64AH9049
Fuse, Resettable Ptc, 250Vac, 0.13A, Smd; Thermistor Mounting Littelfuse 64AH9049
FUSE, RESETTABLE PTC, 250VAC, 0.13A, SMD; Thermistor Mounting:SMD; Product Range:PolySwitch TS250 Series; Holding Current:130mA; Tripping Current:260mA; Voltage Rating:250VAC; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

FUSE, RESETTABLE PTC, 250VAC, 0.13A, SMD; Thermistor Mounting:SMD; Product Range:PolySwitch TS250 Series; Holding Current:130mA; Tripping Current:260mA; Voltage Rating:250VAC; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Circuit Protection - PTC Resettable Fuses - TS250-130F-2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - PTC Resettable Fuses
TS250-130F-2
Circuit Protection - PTC Resettable Fuses TS250-130F-2
PTC RESET FUSE 60V 130MA 2SMD

PTC RESET FUSE 60V 130MA 2SMD

Supplier's Site

Technical Specifications

  Littelfuse, Inc. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses Fuses
Product Number TS250-130F-2 150-TS250-130F-2 64AH9049 TS250-130F-2
Product Name 250V PolySwitch® Lead-Free Surface Mount Resettable PPTC for Telecom Protection SMD Circuit Protection Fuse Fuse, Resettable Ptc, 250Vac, 0.13A, Smd; Thermistor Mounting Littelfuse Circuit Protection - PTC Resettable Fuses
Approvals / Standards RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Power Fuses High Voltage Fuses - High interrupting capacity -  - VICFUSE
Specs
Approvals / Standards RoHS
Rated Voltage 500 volts
Rated Current 500 amps
View Details
Circuit Protection Fuse - 139-CCF1N1TTE - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Mounting Surface Mount
Approvals / Standards RoHS
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
4 suppliers
Fuse - 282-458 - WAGO
Specs
Rated Voltage 240 volts
Rated Current 10 amps
View Details
3 suppliers
Specs
Mounting Panel Mount
Approvals / Standards RoHS
Rated Current 20 amps
View Details