Littelfuse, Inc. 250V PolySwitch® Lead-Free Radial Leaded Resettable PPTC for Telecom Protection TRF250-120U

Description
Our PolySwitch® families of telecommunications and networking devices help meet the growing demand for resettable overcurrent protection. These product families help provide protection against damage caused by power cross and power induction surges as defined in ITU, Telcordia GR1089 and IEC 62368-1. Our offering includes chip, surface-mount and radial-leaded configurations. Resettable overcurrent protection Fast time-to-trip Resistance sorted and matched devices available Low parasitic capacitance/flat impedance with frequency Recognized to UL 1434, approved to CSA TIL No. CA-3A and EN 60730-1
Request a Quote Datasheet
Description
Our PolySwitch® families of telecommunications and networking devices help meet the growing demand for resettable overcurrent protection. These product families help provide protection against damage caused by power cross and power induction surges as defined in ITU, Telcordia GR1089 and IEC 62368-1. Our offering includes chip, surface-mount and radial-leaded configurations. Resettable overcurrent protection Fast time-to-trip Resistance sorted and matched devices available Low parasitic capacitance/flat impedance with frequency Recognized to UL 1434, approved to CSA TIL No. CA-3A and EN 60730-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
250V PolySwitch® Lead-Free Radial Leaded Resettable PPTC for Telecom Protection - TRF250-120U - Littelfuse, Inc.
Rosemont, IL, United States
250V PolySwitch® Lead-Free Radial Leaded Resettable PPTC for Telecom Protection
TRF250-120U
250V PolySwitch® Lead-Free Radial Leaded Resettable PPTC for Telecom Protection TRF250-120U
Our PolySwitch® families of telecommunications and networking devices help meet the growing demand for resettable overcurrent protection. These product families help provide protection against damage caused by power cross and power induction surges as defined in ITU, Telcordia GR1089 and IEC 62368-1. Our offering includes chip, surface-mount and radial-leaded configurations. Resettable overcurrent protection Fast time-to-trip Resistance sorted and matched devices available Low parasitic capacitance/flat impedance with frequency Recognized to UL 1434, approved to CSA TIL No. CA-3A and EN 60730-1

Our PolySwitch® families of telecommunications and networking devices help meet the growing demand for resettable overcurrent protection. These product families help provide protection against damage caused by power cross and power induction surges as defined in ITU, Telcordia GR1089 and IEC 62368-1. Our offering includes chip, surface-mount and radial-leaded configurations. Resettable overcurrent protection Fast time-to-trip Resistance sorted and matched devices available Low parasitic capacitance/flat impedance with frequency Recognized to UL 1434, approved to CSA TIL No. CA-3A and EN 60730-1

Datasheet
Circuit Protection - PTC Resettable Fuses - 1361723-TRF250-120U - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - PTC Resettable Fuses
1361723-TRF250-120U
Circuit Protection - PTC Resettable Fuses 1361723-TRF250-120U
Win Source Part Number: 1361723-TRF250-120U Category: Circuit Protection - PTC Resettable Fuses Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 34 pct. Type: Polymeric MSL Level: 1 (Unlimited) Mfr: Littelfuse Inc. Series: PolySwitch®, TRF250 Package: Bag Product Status: Active Package / Case: Radial, Disc Mounting Type: Through Hole HTSUS: 8533.40.8070 Lead Spacing: 0.197" (5.00mm) Size / Dimension: 0.236" L x 0.150" W (6.00mm x 3.80mm) Height - Seated (Max): 0.394" (10.00mm) ECCN: EAR99 Current - Max: 3 A Approval Agency: CSA, TUV, UL Current - Hold (Ih) (Max): 120 mA Voltage - Max: 60V (250V Int) Current - Trip (It): 240 mA Time to Trip: 1 s Resistance - Initial (Ri) (Min): 6 Ohms Resistance - Post Trip (R1) (Max): 16 Ohms California Prop 65: Warning Information

Win Source Part Number: 1361723-TRF250-120U
Category: Circuit Protection - PTC Resettable Fuses
Temperature Range - Operating: -40°C ~ 85°C
Fake Threat In the Open Market: 34 pct.
Type: Polymeric
MSL Level: 1 (Unlimited)
Mfr: Littelfuse Inc.
Series: PolySwitch®, TRF250
Package: Bag
Product Status: Active
Package / Case: Radial, Disc
Mounting Type: Through Hole
HTSUS: 8533.40.8070
Lead Spacing: 0.197" (5.00mm)
Size / Dimension: 0.236" L x 0.150" W (6.00mm x 3.80mm)
Height - Seated (Max): 0.394" (10.00mm)
ECCN: EAR99
Current - Max: 3 A
Approval Agency: CSA, TUV, UL
Current - Hold (Ih) (Max): 120 mA
Voltage - Max: 60V (250V Int)
Current - Trip (It): 240 mA
Time to Trip: 1 s
Resistance - Initial (Ri) (Min): 6 Ohms
Resistance - Post Trip (R1) (Max): 16 Ohms
California Prop 65: Warning Information

Buy Now Datasheet
Singapore, Singapore
Through-Hole Circuit Protection Fuse
150-TRF250-120U
Through-Hole Circuit Protection Fuse 150-TRF250-120U
PTC Resettable Fuse, Through Hole Mount, RADIAL LEADED, ROHS COMPLIANT Product overview: TRF250-120U from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Through-Hole, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-TRF250-120U can be used for catalog matching and distributor lookup.

PTC Resettable Fuse, Through Hole Mount, RADIAL LEADED, ROHS COMPLIANT Product overview: TRF250-120U from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Through-Hole, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-TRF250-120U can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - PTC Resettable Fuses - TRF250-120U - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - PTC Resettable Fuses
TRF250-120U
Circuit Protection - PTC Resettable Fuses TRF250-120U
PTC RESET FUSE 60V 120MA RADIAL

PTC RESET FUSE 60V 120MA RADIAL

Supplier's Site

Technical Specifications

  Littelfuse, Inc. Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses Fuses
Product Number TRF250-120U 1361723-TRF250-120U 150-TRF250-120U TRF250-120U
Product Name 250V PolySwitch® Lead-Free Radial Leaded Resettable PPTC for Telecom Protection Circuit Protection - PTC Resettable Fuses Through-Hole Circuit Protection Fuse Circuit Protection - PTC Resettable Fuses
Approvals / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Micro Fuses - VF874 -  - VICFUSE
Specs
Approvals / Standards RoHS; UL
Features Fast Acting
Rated Voltage 350 volts
View Details
Fuses - CCP2E50HTTE - 1051447-CCP2E50HTTE - Win Source Electronics
KOA Speer Electronics, Inc.
Specs
Mounting SMD (SMT)
Rated Current 2.5 amps
View Details
Specs
Mounting Panel Mount
View Details