Glass tube fuses are available in with fast acting and time delay characteristics which makes them suitable for a variety of different applications.
Current Rating = 250mA
Voltage Rating = 1kV ac
Fuse Speed = T
Fuse Size = 6.3 x 32mm
Diameter = 6.35mm
Overall Length = 31.8mm
Body Material = Glass
Breaking Capacity at Maximum Voltage Rating = 2.5 A
Series = TDC11
RS Components, Ltd. | |
---|---|
Product Category | Fuses |
Product Number | 412431 |
Fuse Material | Glass; Glass |