60A 600V AC/300V DC Time Delay PTC Resettable Fuse, Surface Mount Product overview: TCF60 from Eaton is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 60A, 600V, 300V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 60A, 600V, 300V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-TCF60 can be used for catalog matching and distributor lookup.
60A 600V AC 300V DC Fuse Rectangular Holder
FUSE, 60A, 600V, TIME DELAY; Product Range:CUBEFuse TCF Series; Fuse Current:60A; Voltage Rating VAC:600VAC; Voltage Rating VDC:300VDC; Fuse Size Metric:54.1mm x 25.4mm x 28.58mm; Fuse Size Imperial:2.13" x 1" x 1.13" RoHS Compliant: Yes
Fuse;Finger-Safe Dual-Element Time-Delay Fuse;600V 60A Time Delay
FUSE RECT 60A 600VAC/300VDC BLAD
| ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Allied Electronics, Inc. | Shenzhen Shengyu Electronics Technology Limited | Galco Industrial Electronics | |
|---|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | 139-TCF60 | 283-3505-ND | 30M2625 | 70149769 | TCF60 | TCF60 |
| Product Name | SMD 60A 600V 300V Circuit Protection Fuse | Electrical, Specialty Fuses | Fuse, 60A, 600V, Time Delay; Product Range Eaton Bussmann | Fuse;Finger-Safe Dual-Element Time-Delay Fuse;600V 60A Time Delay | Circuit Protection - Electrical, Specialty Fuses | BUSS Fuses |
| Fuse Material | Thermoplastic | |||||
| Approvals / Standards | RoHS | RoHS; UL; CSA | RoHS | |||
| Rated Voltage | 300 volts | 600 volts | 600 volts | |||
| Rated Current | 60 amps | 60 amps | 60 amps | 60 amps |