Cooper Bussmann, Inc. Cartridge Fuses TDC10-2A

Description
Eaton TDC10-2A Cartridge Fuse
Request a Quote
Description
Eaton TDC10-2A Cartridge Fuse
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Cartridge Fuses - 1699364 - RS Components, Ltd.
Corby, Northants, United Kingdom
Cartridge Fuses
1699364
Cartridge Fuses 1699364
Eaton TDC10-2A Cartridge Fuse

Eaton TDC10-2A Cartridge Fuse

Supplier's Site
Fuses - TDC10-2A - 1098985-TDC10-2A - Win Source Electronics
Laguna Hills, CA, United States
Fuses - TDC10-2A
1098985-TDC10-2A
Fuses - TDC10-2A 1098985-TDC10-2A
Manufacturer: Cooper Bussmann, Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1098985-TDC10-2A Termination: Clip Voltage Rating: 250 V Current Rating: 2 A Length: 31.8 mm Housing Material: Glass Body Material: Glass Weight: 2.799997 g Number of Pins: 2 Diameter: 6.35 mm Categories: Fuses Alternative Parts (Cross-Reference): CF06332F/2/10; SR-5H-2.5A-AP; SS-5H-2.5A-BK; 3403.0278.23; 38312500000; SS-5H-2.5A-APH; SS-5H-2.5A-BKH534950 ; TDC10 2A; Popularity: Low Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Shortage Mount: Holder RoHS: Compliant Voltage Rating (AC): 250 V Max Voltage Rating (AC): 250 V Fuse Current: 2 A REACH SVHC: Unknown

Manufacturer: Cooper Bussmann, Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1098985-TDC10-2A
Termination: Clip
Voltage Rating: 250 V
Current Rating: 2 A
Length: 31.8 mm
Housing Material: Glass
Body Material: Glass
Weight: 2.799997 g
Number of Pins: 2
Diameter: 6.35 mm
Categories: Fuses
Alternative Parts (Cross-Reference): CF06332F/2/10; SR-5H-2.5A-AP; SS-5H-2.5A-BK; 3403.0278.23; 38312500000; SS-5H-2.5A-APH; SS-5H-2.5A-BKH534950; TDC10 2A;
Popularity: Low
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Shortage
Mount: Holder
RoHS: Compliant
Voltage Rating (AC): 250 V
Max Voltage Rating (AC): 250 V
Fuse Current: 2 A
REACH SVHC: Unknown

Buy Now
Fuse, Fast Acting, 250V, 2A, 3Ag; Blow Characteristic Eaton Bussmann - 09WX6359 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Fast Acting, 250V, 2A, 3Ag; Blow Characteristic Eaton Bussmann
09WX6359
Fuse, Fast Acting, 250V, 2A, 3Ag; Blow Characteristic Eaton Bussmann 09WX6359
FUSE, FAST ACTING, 250V, 2A, 3AG; Blow Characteristic:Fast Acting; Fuse Current:2A; Voltage Rating VAC:250V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:TDC10 Series; Breaking Capacity:20A @ 250V ACRoHS Compliant: No

FUSE, FAST ACTING, 250V, 2A, 3AG; Blow Characteristic:Fast Acting; Fuse Current:2A; Voltage Rating VAC:250V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:TDC10 Series; Breaking Capacity:20A @ 250V ACRoHS Compliant: No

Supplier's Site

Technical Specifications

  RS Components, Ltd. Win Source Electronics Newark, An Avnet Company
Product Category Fuses Fuses Fuses
Product Number 1699364 1098985-TDC10-2A 09WX6359
Product Name Cartridge Fuses Fuses - TDC10-2A Fuse, Fast Acting, 250V, 2A, 3Ag; Blow Characteristic Eaton Bussmann
Fuse Material Glass; Glass
Unlock Full Specs
to access all available technical data

Similar Products

Fast Acting Over-molded Fuse - SKY87604-12 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.2500 amps
View Details
4 suppliers
International Fuse Quick Acting 10A - 81411641 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature -25 to 70 C (-13 to 158 F)
Rated Voltage 250 volts
View Details
CCF1F Anti-Surge, Anti-Sulfur Chip Fuses -  - KOA Speer Electronics, Inc.
Specs
Mounting Solderable (Surface Mount Technology)
Approvals / Standards RoHS
Rated Current 0.4000 amps
View Details