Littelfuse, Inc. 600V PolySwitch® Lead-Free Surface Mount Resettable PPTC for Telecom Protection - 2 Chip Package TSM600-250F-2

Description
Littelfuse PolySwitch® products for telecommunication and networking devices help to meet the growing demand for resettable overcurrent protection. They also provide protection against damage caused by power cross and induced power surges as defined by ITU, Telcordia GR1089, and IEC 62368-1. Littelfuse offers chip, surface mount, and radial-leaded configurations. Resettable overcurrent protection Fast time-to-trip Resistance sorted and matched devices available Low parasitic capacitance/flat impedance with frequency Recognized to UL 1434, approved to CSA TIL No. CA-3A and EN 60730-1
Request a Quote Datasheet
Description
Littelfuse PolySwitch® products for telecommunication and networking devices help to meet the growing demand for resettable overcurrent protection. They also provide protection against damage caused by power cross and induced power surges as defined by ITU, Telcordia GR1089, and IEC 62368-1. Littelfuse offers chip, surface mount, and radial-leaded configurations. Resettable overcurrent protection Fast time-to-trip Resistance sorted and matched devices available Low parasitic capacitance/flat impedance with frequency Recognized to UL 1434, approved to CSA TIL No. CA-3A and EN 60730-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
600V PolySwitch® Lead-Free Surface Mount Resettable PPTC for Telecom Protection - 2 Chip Package - TSM600-250F-2 - Littelfuse, Inc.
Rosemont, IL, United States
600V PolySwitch® Lead-Free Surface Mount Resettable PPTC for Telecom Protection - 2 Chip Package
TSM600-250F-2
600V PolySwitch® Lead-Free Surface Mount Resettable PPTC for Telecom Protection - 2 Chip Package TSM600-250F-2
Littelfuse PolySwitch® products for telecommunication and networking devices help to meet the growing demand for resettable overcurrent protection. They also provide protection against damage caused by power cross and induced power surges as defined by ITU, Telcordia GR1089, and IEC 62368-1. Littelfuse offers chip, surface mount, and radial-leaded configurations. Resettable overcurrent protection Fast time-to-trip Resistance sorted and matched devices available Low parasitic capacitance/flat impedance with frequency Recognized to UL 1434, approved to CSA TIL No. CA-3A and EN 60730-1

Littelfuse PolySwitch® products for telecommunication and networking devices help to meet the growing demand for resettable overcurrent protection. They also provide protection against damage caused by power cross and induced power surges as defined by ITU, Telcordia GR1089, and IEC 62368-1. Littelfuse offers chip, surface mount, and radial-leaded configurations. Resettable overcurrent protection Fast time-to-trip Resistance sorted and matched devices available Low parasitic capacitance/flat impedance with frequency Recognized to UL 1434, approved to CSA TIL No. CA-3A and EN 60730-1

Datasheet
Singapore, Singapore
SMD 250V Circuit Protection Fuse
150-TSM600-250F-2
SMD 250V Circuit Protection Fuse 150-TSM600-250F-2
PTC Resettable Fuse, SMD, 250V Product overview: TSM600-250F-2 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 250V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 250V, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-TSM600-250F-2 can be used for catalog matching and distributor lookup.

PTC Resettable Fuse, SMD, 250V Product overview: TSM600-250F-2 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 250V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 250V, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-TSM600-250F-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resettable Fuse, Ptc, 250Vdc, 250Ma, Smd; Pptc Case Style Littelfuse - 76T4579 - Newark, An Avnet Company
Chicago, IL, United States
Resettable Fuse, Ptc, 250Vdc, 250Ma, Smd; Pptc Case Style Littelfuse
76T4579
Resettable Fuse, Ptc, 250Vdc, 250Ma, Smd; Pptc Case Style Littelfuse 76T4579
RESETTABLE FUSE, PTC, 250VDC, 250mA, SMD; PPTC Case Style:-; Product Range:PolySwitch TSM600 Series; Voltage Rating:250VAC; Holding Current:250mA; Tripping Current:860mA; Time to Trip:6s; Current Rating Max:3A RoHS Compliant: Yes

RESETTABLE FUSE, PTC, 250VDC, 250mA, SMD; PPTC Case Style:-; Product Range:PolySwitch TSM600 Series; Voltage Rating:250VAC; Holding Current:250mA; Tripping Current:860mA; Time to Trip:6s; Current Rating Max:3A RoHS Compliant: Yes

Supplier's Site
Circuit Protection - PTC Resettable Fuses - TSM600-250F-2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - PTC Resettable Fuses
TSM600-250F-2
Circuit Protection - PTC Resettable Fuses TSM600-250F-2
PTC RESET FUSE 250V 250MA 4SMD

PTC RESET FUSE 250V 250MA 4SMD

Supplier's Site

Technical Specifications

  Littelfuse, Inc. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses Fuses
Product Number TSM600-250F-2 150-TSM600-250F-2 76T4579 TSM600-250F-2
Product Name 600V PolySwitch® Lead-Free Surface Mount Resettable PPTC for Telecom Protection - 2 Chip Package SMD 250V Circuit Protection Fuse Resettable Fuse, Ptc, 250Vdc, 250Ma, Smd; Pptc Case Style Littelfuse Circuit Protection - PTC Resettable Fuses
Approvals / Standards RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Power Fuses General Purpose Fuses - UL standard Series - VRK5 -  - VICFUSE
Specs
Approvals / Standards RoHS
Features Time Lag
Rated Voltage 600 volts
View Details
Fuses - TF16SN1.25TTD - 1118402-TF16SN1.25TTD - Win Source Electronics
KOA Speer Electronics, Inc.
Specs
Rated Current 1.25 amps
View Details
2 suppliers
Fuse - 155797694 - Radwell International
Specs
Rated Current 6.3 amps
View Details