AQV215 is a 6-pin DIP PhotoMOS solid state relay designed for switching low-level analog signals with a 100 V peak AC/DC load voltage rating and a continuous load current of 320 mA in A connection. It features optical isolation with an I/O isolation voltage of 1,500 V rms, on-resistance of up to 4.0 Ω, and off-state leakage current of max. 1 µA. The device operates within an ambient temperature range of -40 to +85 °C and uses a through-hole mounting style with dimensions of 8.8 mm × 6.4 mm × 3.9 mm (height including standoff). It meets UL and BSI safety standards for contact ratings up to 0.32 A at 100 V AC or DC in A connection mode.
"Solid State DPST-NO (2 Form A) 6-DIP (0.300"", 7.62mm)"
| DigiKey | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | 255-4078-5-ND |
| Product Name | Solid State Relays |
| Mounting | PCBoard |
| Switch Configuration | FormA |
| Operating Temp | -40 to 185 F (-40 to 85 C) |