Panasonic Industry Europe GmbH Solid State Relays AQW454AZ

Description
"Solid State SPST-NC (1 Form B) x 2 8-SMD (0.300"", 7.62mm)"
Request a Quote
Description
"Solid State SPST-NC (1 Form B) x 2 8-SMD (0.300"", 7.62mm)"
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The AQW454AZ is a solid-state relay with a 2 Form B (normally-closed) configuration, housed in a DIP8 package. It supports a peak load voltage of 400 V and a continuous load current of 0.12 A per channel (0.16 A when using one channel only). The device features low on-resistance of up to 16 Ω and an off-state leakage current of maximum 1 µA. It offers 1,500 Vrms I/O isolation and operates within an ambient temperature range of -40 °C to +85 °C. The surface mount terminal variant is available in tape and reel packaging, picked from the 1/2/3/4-pin side. This product is not intended for automotive use.

Datasheet Summary
Powered by GS/AI

The AQW454AZ is a solid-state relay with a 2 Form B (normally-closed) configuration, housed in a DIP8 package. It supports a peak load voltage of 400 V and a continuous load current of 0.12 A per channel (0.16 A when using one channel only). The device features low on-resistance of up to 16 Ω and an off-state leakage current of maximum 1 µA. It offers 1,500 Vrms I/O isolation and operates within an ambient temperature range of -40 °C to +85 °C. The surface mount terminal variant is available in tape and reel packaging, picked from the 1/2/3/4-pin side. This product is not intended for automotive use.

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - AQW454AZ-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
AQW454AZ-ND
Solid State Relays AQW454AZ-ND
"Solid State SPST-NC (1 Form B) x 2 8-SMD (0.300"", 7.62mm)"

"Solid State SPST-NC (1 Form B) x 2 8-SMD (0.300"", 7.62mm)"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Solid State Relays
Product Number AQW454AZ-ND
Product Name Solid State Relays
Mounting PCBoard
Switch Configuration FormB
Operating Temp -40 to 185 F (-40 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products