PhotoMOS HE DIP6 1 Form A solid state relay with a 1,000 V load voltage rating and a continuous load current of 30 mA, in a 6-pin DIP package suitable for through-hole mounting. It features an I/O isolation voltage of 1,500 V rms, an output on-resistance of up to 200 Ω, and operates within an ambient temperature range of -40 to +85 °C. This part is not intended for automotive use.
"Solid State DPST-NO (2 Form A) 6-SMD (0.300"", 7.62mm)"
| DigiKey | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | 255-2127-5-ND |
| Product Name | Solid State Relays |
| Mounting | PCBoard |
| Switch Configuration | FormA |
| Operating Temp | -40 to 185 F (-40 to 85 C) |