Solid State Relay with 1 Form A output, rated for 15 A load current at 75 to 264 V rms, controlled by 18 to 28 V DC, featuring built-in varistor and zero-cross switching. Compact tab terminal design measures W 28 × L 38 × H 30 mm. Certified to C-UL (UL508) and VDE (EN62314) standards. Non-repetitive surge current rating is 150 A at 60 Hz, with maximum ON-state voltage drop of 1.6 V and maximum OFF-state leakage current of 5 mA.
Solid State SPST-NO (1 Form A) Hockey Puck
| DigiKey | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | 255-5795-ND |
| Product Name | Solid State Relays |
| Mounting | Chassis Mount |
| Switch Configuration | FormA |
| Operating Temp | -22 to 176 F (-30 to 80 C) |