Panasonic Industry Europe GmbH Solid State Relays AQW614

Description
"Solid State SPST-NO + SPST-NC (1 Form A and B) 8-DIP (0.300"", 7.62mm)"
Request a Quote
Description
"Solid State SPST-NO + SPST-NC (1 Form A and B) 8-DIP (0.300"", 7.62mm)"
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The AQW614 is a solid-state relay with integrated normally open and normally closed contacts in an 8-pin DIP package, designed for switching AC or DC loads up to 400 V peak and 0.13 A continuous current with a 5 mA input current. It features an I/O isolation voltage of 1,500 Vrms, on-resistance of up to 50 Ω for the normally closed channel, and operate and release times of up to 1 ms. The device operates over an ambient temperature range of −40 to +85 °C and meets UL1577 recognition for 1-pole 0.13 A at 400 V AC/DC. The package dimensions are 9.78 mm × 6.4 mm, with a height including standoff of 3.9 mm.

Datasheet Summary
Powered by GS/AI

The AQW614 is a solid-state relay with integrated normally open and normally closed contacts in an 8-pin DIP package, designed for switching AC or DC loads up to 400 V peak and 0.13 A continuous current with a 5 mA input current. It features an I/O isolation voltage of 1,500 Vrms, on-resistance of up to 50 Ω for the normally closed channel, and operate and release times of up to 1 ms. The device operates over an ambient temperature range of −40 to +85 °C and meets UL1577 recognition for 1-pole 0.13 A at 400 V AC/DC. The package dimensions are 9.78 mm × 6.4 mm, with a height including standoff of 3.9 mm.

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - 255-1980-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
255-1980-ND
Solid State Relays 255-1980-ND
"Solid State SPST-NO + SPST-NC (1 Form A and B) 8-DIP (0.300"", 7.62mm)"

"Solid State SPST-NO + SPST-NC (1 Form A and B) 8-DIP (0.300"", 7.62mm)"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Solid State Relays
Product Number 255-1980-ND
Product Name Solid State Relays
Mounting PCBoard
Switch Configuration FormA
Operating Temp -40 to 185 F (-40 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relays - SJ - FCL Components America
FCL Components America
Specs
Mounting TH
View Details
Basic solid-state relay - 857-167 - WAGO
Specs
Mounting Pluggable module
Input Voltage (Control Signal) Range 24 volts
Input Current (Control Signal) Range 0.0070 amps
View Details
3 suppliers