OMEGA Engineering, Inc. Datasheets for Digital Panel Meters

Digital panel meters measure and display processes and electrical variables via an alphanumeric digital readout.
Digital Panel Meters: Learn more

Page: 1 2
Product Name Notes
i/8 and i/32 FAMILY The OMEGA® iSeries is a family of microprocessor-based instruments offered in two true DIN sizes with NEMA-4, IP65 rated front bezels. All of the...
OMEGA’s model HHP-SG is a handheld digital indicator for strain gage type transducers such as load cells, torque sensors or millivolt pressure sensors. It provides excitation voltage for the transducer...
REMOTE DISPLAY The RD4/RD6 are 4 or 6 digit master/slave displays providing remote readout from instruments such as programmable controllers, digital panel meters and other instruments with serial output. Two...
The DPF6000 microprocessor-based , 6-digit 1/8 DIN panel instrument can be configured by front-panel keys or by a personal computer as a frequency meter/tachometer, frequency-ratio meter, period/period-averag e meter, time-interval/time-i...
The DPF701 Series ratemeter/ totalizer offers user programming via the 5 front-panel keys. Scale factor may be programmed from -99,999 to 999,999 (any decimal point, multiply or divide), while offset...
The DPM35A is a compact process indicator, requiring only 70 mm of depth behind a panel. This instrument utilizes a 45 x 22.2 mm cutout, 1/32 DIN, with large, 10...
The DPS3000 Series Scanners monitor up to seven individual inputs. Each channel on the DPS3200 and DPS3204 can be programmed to accept different types of inputs, while the DPS3100 and...
The innovative OMEGA®iSeries of meters/controllers combines in one intelligent industrial instrument features of an extremely accurate digital panel meter and a fully functional PID controller. The OMEGA iSeries instruments...
The innovative OMEGA®iSeries of meters/controllers combines in one intelligent industrial instrument features of an extremely accurate digital panel meter and a fully functional PID controller. The OMEGAiSeries instruments...
The LDP Series large displays have high output red or green displays for easy viewing in most applications. The LDP-12models have 2.3" digits which can be seen from 50' away,...
BIG Bright 2.25" (57.2 mm) or 4.00" (101.6 mm) LED Digits Program to Change Colors: RED, AMBER, GREEN Many Input Choices Optional Relays for Alarm and Full PID Control Communications...
High Quality! Free 5-Year Warranty Extension User Friendly, Simple to Configure Free Software, Active X Controls High Accuracy ±0.5°C (0.9°F), 0.03% Reading Built-in 10 or 24 Vdc Excitation, Standard First...
High Quality FREE 5-Year Warranty High Accuracy 0.03% Rdg User Friendly, Simple to Configure Free Software, Active X Controls Electronic Indicator and Controller Models Available
High Quality FREE 5-Year Warranty High Accuracy 0.03% Rdg User-Friendly, Simple to Configure Free Software, Active X Controls

<< Prev