OMEGA Engineering, Inc. 1/8 DIN Six Digit Rate Meter/Totalizer DPF701 & DPF702

Description
The DPF701 Series ratemeter/ totalizer offers user programming via the 5 front-panel keys. Scale factor may be programmed from -99,999 to 999,999 (any decimal point, multiply or divide), while offset may be programmed from -99,999 to 999,999 (any decimal point). Programs are stored in non-volatile memory, with three levels of program lockout for security. Optional features include Hi or Lo setpoints for control or alarm, plus RS-232 communication. Fixed decimal point or autoranging is standard.
Datasheet
Description
The DPF701 Series ratemeter/ totalizer offers user programming via the 5 front-panel keys. Scale factor may be programmed from -99,999 to 999,999 (any decimal point, multiply or divide), while offset may be programmed from -99,999 to 999,999 (any decimal point). Programs are stored in non-volatile memory, with three levels of program lockout for security. Optional features include Hi or Lo setpoints for control or alarm, plus RS-232 communication. Fixed decimal point or autoranging is standard.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1/8 DIN Six Digit Rate Meter/Totalizer - DPF701 & DPF702 - OMEGA Engineering, Inc.
Norwalk, CT, USA
1/8 DIN Six Digit Rate Meter/Totalizer
DPF701 & DPF702
1/8 DIN Six Digit Rate Meter/Totalizer DPF701 & DPF702
The DPF701 Series ratemeter/ totalizer offers user programming via the 5 front-panel keys. Scale factor may be programmed from -99,999 to 999,999 (any decimal point, multiply or divide), while offset may be programmed from -99,999 to 999,999 (any decimal point). Programs are stored in non-volatile memory, with three levels of program lockout for security. Optional features include Hi or Lo setpoints for control or alarm, plus RS-232 communication. Fixed decimal point or autoranging is standard.

The DPF701 Series ratemeter/ totalizer offers user programming via the 5 front-panel keys. Scale factor may be programmed from -99,999 to 999,999 (any decimal point, multiply or divide), while offset may be programmed from -99,999 to 999,999 (any decimal point). Programs are stored in non-volatile memory, with three levels of program lockout for security. Optional features include Hi or Lo setpoints for control or alarm, plus RS-232 communication. Fixed decimal point or autoranging is standard.

Buy Now Datasheet

Technical Specifications

  OMEGA Engineering, Inc.
Product Category Digital Panel Meters
Product Number DPF701 & DPF702
Product Name 1/8 DIN Six Digit Rate Meter/Totalizer
Outputs Analog (optional feature); Serial Communications (optional feature)
Features Alarms (optional feature); Set Points (optional feature); Totalizer
Display Type Numeric
Character Size 0.37 (9.4mm) to 0.56 (14.2mm)
Number Digits 6.0
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Display Technology LED
Current Range 50 to 5 amps
Frequency Range 45 to 65 Hz
View Details
Multi Function Panel Meters - 2314116 - RS Components, Ltd.
Specs
Number Digits 4.0
Input Type AC Voltage; DC Voltage; AC Current; DC Current; Frequency; Single Phase AC Power; DC Power; Current, Voltage, Frequency, Power
Width 68 mm (2.68 inch)
View Details
4-ch BNC(F) Connector Front Panel LAN-XI - UA-2100--040- - Hottinger Brüel & Kjær A/S
Specs
Outputs None
Analog Input Channels 4
Input Type Standardized voltage (+/- 10V)
View Details
Field Indicator - JDF200 - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Features Displays Bargraph; Intrinsically safe
Display Type Alphanumeric
Character Size Less Than 0.37 (9.4mm)
View Details