PROCESS METER, 120VAC, 7-CHANNEL; No. of Digits / Alpha:4; Meter Function:Process; Meter Range:4mA to 20mA; Digit Height:-; Panel Cutout Height:45mm; Panel Cutout Width:92mm; Supply Voltage Min:-; Supply Voltage Max:120VAC
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Digital Panel Meters | Digital Panel Meters |
| Product Number | 5880-DPS3107-C-3-ND | 62AH2213 |
| Product Name | Meters | Process Meter, 120Vac, 7-Channel; No. Of Digits / Alpha Omega |
| Outputs | Relay; Relay (7) | |
| Display Technology | LED | |
| Display Colors | Red | |
| Current Range | 0.0040 to 0.0200 amps | 0.0040 to 0.0200 amps |