OMEGA Engineering, Inc. Remote Display Programmer RD4 and RD6

Description
REMOTE DISPLAY The RD4/RD6 are 4 or 6 digit master/slave displays providing remote readout from instruments such as programmable controllers, digital panel meters and other instruments with serial output. Two communication interfaces are supported in remote Display: RS-232 and RS-485 and can be programmed through front panel buttons. The RD4/RD6 remote display can be mounted in a 1/8 DIN panel cutout, or surface mounted with the included bale. The RD4 and RD6 features big bright 21mm (.83") and 17.3 mm (.68") 9-segment LED's that can be programmed to change color between Green, Amber and Red to indicate alarms. Serial Connections can be made to an RJ-11 jack or screw terminals.
Description
REMOTE DISPLAY The RD4/RD6 are 4 or 6 digit master/slave displays providing remote readout from instruments such as programmable controllers, digital panel meters and other instruments with serial output. Two communication interfaces are supported in remote Display: RS-232 and RS-485 and can be programmed through front panel buttons. The RD4/RD6 remote display can be mounted in a 1/8 DIN panel cutout, or surface mounted with the included bale. The RD4 and RD6 features big bright 21mm (.83") and 17.3 mm (.68") 9-segment LED's that can be programmed to change color between Green, Amber and Red to indicate alarms. Serial Connections can be made to an RJ-11 jack or screw terminals.

Suppliers

Company
Product
Description
Supplier Links
Remote Display Programmer - RD4 and RD6 - OMEGA Engineering, Inc.
Norwalk, CT, USA
Remote Display Programmer
RD4 and RD6
Remote Display Programmer RD4 and RD6
REMOTE DISPLAY The RD4/RD6 are 4 or 6 digit master/slave displays providing remote readout from instruments such as programmable controllers, digital panel meters and other instruments with serial output. Two communication interfaces are supported in remote Display: RS-232 and RS-485 and can be programmed through front panel buttons. The RD4/RD6 remote display can be mounted in a 1/8 DIN panel cutout, or surface mounted with the included bale. The RD4 and RD6 features big bright 21mm (.83") and 17.3 mm (.68") 9-segment LED's that can be programmed to change color between Green, Amber and Red to indicate alarms. Serial Connections can be made to an RJ-11 jack or screw terminals.

REMOTE DISPLAY The RD4/RD6 are 4 or 6 digit master/slave displays providing remote readout from instruments such as programmable controllers, digital panel meters and other instruments with serial output. Two communication interfaces are supported in remote Display: RS-232 and RS-485 and can be programmed through front panel buttons. The RD4/RD6 remote display can be mounted in a 1/8 DIN panel cutout, or surface mounted with the included bale. The RD4 and RD6 features big bright 21mm (.83") and 17.3 mm (.68") 9-segment LED's that can be programmed to change color between Green, Amber and Red to indicate alarms. Serial Connections can be made to an RJ-11 jack or screw terminals.

Buy Now

Technical Specifications

  OMEGA Engineering, Inc.
Product Category Digital Panel Meters
Product Number RD4 and RD6
Product Name Remote Display Programmer
Outputs Analog (optional feature); Serial Communications (optional feature)
Display Type Alphanumeric
Character Size Larger than 0.56 (14.2mm)
Number Digits 6.0
Display Technology LED
Unlock Full Specs
to access all available technical data

Similar Products

Digital Panel Meter - MF16-110V-CU - Altech Corp.
Specs
Display Technology LED
Frequency Range 45 to 65 Hz
View Details
3 suppliers
6 Digit LED Display Panel Meter - SANTEST GKS-01 - Exsenco, LLC
Specs
Outputs Parallel Communications (optional feature); Serial Communications
Features Adjustable Display; Alarms; Set Points
Display Type Numeric
View Details
Digital Panel Meter for Batch Controller Analog Input - L80000VF1 - Laurel Electronics LLC
Specs
Outputs Analog
Display Type Numeric
Character Size 0.37 (9.4mm) to 0.56 (14.2mm)
View Details