OMEGA Engineering, Inc. Frequency Control & Timing Devices DPI8A

Description
Panel Meters: NP i-series, no outputs
Request a Quote Datasheet
Description
Panel Meters: NP i-series, no outputs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Frequency Control & Timing Devices
DPI8A
Frequency Control & Timing Devices DPI8A
Panel Meters: NP i-series, no outputs

Panel Meters: NP i-series, no outputs

Buy Now
Meters - 5880-DPI8A-ND - DigiKey
Thief River Falls, MN, United States
PROCESS/TEMP METER LCD PANEL MNT

PROCESS/TEMP METER LCD PANEL MNT

Buy Now Datasheet
Panel Meter, Temperature/process, 4Digit; No. Of Digits / Alpha Omega - 72AC8713 - Newark, An Avnet Company
Chicago, IL, United States
Panel Meter, Temperature/process, 4Digit; No. Of Digits / Alpha Omega
72AC8713
Panel Meter, Temperature/process, 4Digit; No. Of Digits / Alpha Omega 72AC8713
PANEL METER, TEMPERATURE/PROCESS, 4DIGIT; No. of Digits / Alpha:4; Meter Function:Temperature / Process; Meter Range:-200°C to +2320°C, 0mV to 100 mV, 0V to 1V, 0V to 10V, 0 to 20 mA; Digit Height:21mm; Panel Cutout Height:45mm RoHS Compliant: Yes

PANEL METER, TEMPERATURE/PROCESS, 4DIGIT; No. of Digits / Alpha:4; Meter Function:Temperature / Process; Meter Range:-200°C to +2320°C, 0mV to 100 mV, 0V to 1V, 0V to 10V, 0 to 20 mA; Digit Height:21mm; Panel Cutout Height:45mm RoHS Compliant: Yes

Supplier's Site Datasheet
Panel Meter, 4Digit, Temp/process, 240V Rohs Compliant Omega - 69AJ0215 - Newark, An Avnet Company
Chicago, IL, United States
Panel Meter, 4Digit, Temp/process, 240V Rohs Compliant Omega
69AJ0215
Panel Meter, 4Digit, Temp/process, 240V Rohs Compliant Omega 69AJ0215
PANEL METER, 4DIGIT, TEMP/PROCESS, 240V ROHS COMPLIANT: YES

PANEL METER, 4DIGIT, TEMP/PROCESS, 240V ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Digital Panel Meters Digital Panel Meters Digital Panel Meters Digital Panel Meters
Product Number DPI8A 5880-DPI8A-ND 72AC8713 69AJ0215
Product Name Frequency Control & Timing Devices Meters Panel Meter, Temperature/process, 4Digit; No. Of Digits / Alpha Omega Panel Meter, 4Digit, Temp/process, 240V Rohs Compliant Omega
Outputs Digital
Display Technology LCD
Display Colors Multi
Unlock Full Specs
to access all available technical data

Similar Products

ControlMaster field-mountable universal process indicator - CMF160 - ABB Measurement & Analytics
Specs
Outputs Analog; Relay
Features Alarms
Display Type Numeric; Alphanumeric
View Details
Loop-powered Process Meter - DPM-400 - BinMaster, Inc.
Specs
Features Adjustable Display; Alarms; Displays Bargraph
Display Type Combination
Character Size 0.37 (9.4mm) to 0.56 (14.2mm); Larger than 0.56 (14.2mm)
View Details