PANEL METER, 120VAC, 7-CHANNEL; No. of Digits / Alpha:4; Meter Function:Thermocoupl
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Digital Panel Meters | Digital Panel Meters |
| Product Number | 5880-DPS3207-B-ND | 62AH2300 |
| Product Name | Meters | Panel Meter, 120Vac, 7-Channel; No. Of Digits / Alpha Omega |
| Display Technology | LED | |
| Display Colors | Red | |
| Voltage Range | 0.0 to 10 volts | 10 volts |
| Current Range | 0.0040 to ? amps | 0.0040 amps |